ValueTronics International, Inc. Fiber Optic Equipment 8168A

Description
The 8168A is a Tunable Laser Source from Agilent. Additional Features: 1500 nm to 1565 nm Single mode operation at each wavelength. Accurate and fast tuning. Independent control of power and wavelength. Easily ordered bundles to measure component loss. Measurement and documentation capabilities available without computer. Measurements routines to measure loss, return loss and coupling ratios automatically The Agilent 8168A tunable laser source is a basic tool for characterizing and testing optical amplifiers and components. The Agilent 8168A operates in the 1550 nm window. A built-in side mode filter ensures that a true single-mode laser line is generated for every wavelength point, eliminating any possible multimoding. A 0.001 nm resolution also makes these tunable lasers valuable tools for heterodyne measurements and coherent applications. Both tunable lasers provide independent control of output power and wavelength on a what-you-set-is-what -you-get basis. Wavelength scans, which require an output power that is stable over time and flat across all wavelengths, can be performed reliably, accurately, and quickly.
Description
The 8168A is a Tunable Laser Source from Agilent. Additional Features: 1500 nm to 1565 nm Single mode operation at each wavelength. Accurate and fast tuning. Independent control of power and wavelength. Easily ordered bundles to measure component loss. Measurement and documentation capabilities available without computer. Measurements routines to measure loss, return loss and coupling ratios automatically The Agilent 8168A tunable laser source is a basic tool for characterizing and testing optical amplifiers and components. The Agilent 8168A operates in the 1550 nm window. A built-in side mode filter ensures that a true single-mode laser line is generated for every wavelength point, eliminating any possible multimoding. A 0.001 nm resolution also makes these tunable lasers valuable tools for heterodyne measurements and coherent applications. Both tunable lasers provide independent control of output power and wavelength on a what-you-set-is-what -you-get basis. Wavelength scans, which require an output power that is stable over time and flat across all wavelengths, can be performed reliably, accurately, and quickly.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 8168A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
8168A
Fiber Optic Equipment 8168A
The 8168A is a Tunable Laser Source from Agilent. Additional Features: 1500 nm to 1565 nm Single mode operation at each wavelength. Accurate and fast tuning. Independent control of power and wavelength. Easily ordered bundles to measure component loss. Measurement and documentation capabilities available without computer. Measurements routines to measure loss, return loss and coupling ratios automatically The Agilent 8168A tunable laser source is a basic tool for characterizing and testing optical amplifiers and components. The Agilent 8168A operates in the 1550 nm window. A built-in side mode filter ensures that a true single-mode laser line is generated for every wavelength point, eliminating any possible multimoding. A 0.001 nm resolution also makes these tunable lasers valuable tools for heterodyne measurements and coherent applications. Both tunable lasers provide independent control of output power and wavelength on a what-you-set-is-what -you-get basis. Wavelength scans, which require an output power that is stable over time and flat across all wavelengths, can be performed reliably, accurately, and quickly.

The 8168A is a Tunable Laser Source from Agilent.

Additional Features:

  • 1500 nm to 1565 nm
  • Single mode operation at each wavelength.
  • Accurate and fast tuning.
  • Independent control of power and wavelength.
  • Easily ordered bundles to measure component loss.
  • Measurement and documentation capabilities available without computer.
  • Measurements routines to measure loss, return loss and coupling ratios automatically

The Agilent 8168A tunable laser source is a basic tool for characterizing and testing optical amplifiers and components. The Agilent 8168A operates in the 1550 nm window. A built-in side mode filter ensures that a true single-mode laser line is generated for every wavelength point, eliminating any possible multimoding. A 0.001 nm resolution also makes these tunable lasers valuable tools for heterodyne measurements and coherent applications. Both tunable lasers provide independent control of output power and wavelength on a what-you-set-is-what-you-get basis. Wavelength scans, which require an output power that is stable over time and flat across all wavelengths, can be performed reliably, accurately, and quickly.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 8168A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Pulse Suppression Boxes -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Test Equipment Pulse Suppression Boxes
Connector Type FC; LC; SC; ST; SC APC, LC APC
View Details
EPP2000 Color Measurement System - EPP2000-VIS-100 - StellarNet, Inc.
Specs
Test Equipment Optical Spectrum Analyzers
Test Equipment Type Bench Top
Connector Type SMA
View Details
Optical Time Domain Reflectometers -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Optical Time Domain Reflectometer
View Details