ValueTronics International, Inc. Fiber Optic Equipment 81663A

Description
The 81663A is a High Power DFB Laser Source from Agilent. Additional Features: +13 dBm Wavelength Stability: +/- 0.002nm Power stability: 0.003dB Built-in coherence control Built-in digital modulation Built-in isolator The Agilent 8166xA Distributed Feedback Laser Sources are part of the Agilent Lightwave Solution Platform, and best suited for amplifier test and DWDM system test applications. Agilent covers the C- and L-Band with its family of Distributed Feedback (DFB) laser source modules 81662A (10dBm) and 81663A (13dBm).
Description
The 81663A is a High Power DFB Laser Source from Agilent. Additional Features: +13 dBm Wavelength Stability: +/- 0.002nm Power stability: 0.003dB Built-in coherence control Built-in digital modulation Built-in isolator The Agilent 8166xA Distributed Feedback Laser Sources are part of the Agilent Lightwave Solution Platform, and best suited for amplifier test and DWDM system test applications. Agilent covers the C- and L-Band with its family of Distributed Feedback (DFB) laser source modules 81662A (10dBm) and 81663A (13dBm).

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81663A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81663A
Fiber Optic Equipment 81663A
The 81663A is a High Power DFB Laser Source from Agilent. Additional Features: +13 dBm Wavelength Stability: +/- 0.002nm Power stability: 0.003dB Built-in coherence control Built-in digital modulation Built-in isolator The Agilent 8166xA Distributed Feedback Laser Sources are part of the Agilent Lightwave Solution Platform, and best suited for amplifier test and DWDM system test applications. Agilent covers the C- and L-Band with its family of Distributed Feedback (DFB) laser source modules 81662A (10dBm) and 81663A (13dBm).

The 81663A is a High Power DFB Laser Source from Agilent.

Additional Features:

  • +13 dBm
  • Wavelength Stability: +/- 0.002nm
  • Power stability: 0.003dB
  • Built-in coherence control
  • Built-in digital modulation
  • Built-in isolator

The Agilent 8166xA Distributed Feedback Laser Sources are part of the Agilent Lightwave Solution Platform, and best suited for amplifier test and DWDM system test applications. Agilent covers the C- and L-Band with its family of Distributed Feedback (DFB) laser source modules 81662A (10dBm) and 81663A (13dBm).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81663A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details