ValueTronics International, Inc. Fiber Optic Equipment CKSM-2

Description
The CKSM-2 is fiber optic equipment from Noyes. Additional Features: CKSM-2 Consists of: CSS1-MM, CSS1-SM, and CSM1-2 Palm-sized, rugged, lightweight Certify multimode fiber links per TIA/EIA standards CW and modulated Tone 270, 330, 1000, and 2000 Hz supported Tone Power measurements in dBm or µW; insertion loss in dB Reference power level storage Large LCD with Backlight AA alkaline, optional NiMH or NiCd Automatic power-off function Battery Gauge Free 50 µm and 62.5 µm mandrels Cost-effective, easy to use N.I.S.T traceable CSS1-MM Specifications: Output wavelength: 850 nm ±20 nm; 1300 nm +40/-60 nm Spectral width (max):35 nm; 170 nm Output power: -20.0 dBm into 62.5/125 fiber CSS1-SM Specifications: Output wavelength: 1310 nm ±20 nm, 1550 nm ±20 nm Spectral width (max): 5 nm Output power: 0.0 dBm into 9/125 fiber CSM1-2 Specifications: Calibrated wavelength: 850, 1300, 1310, 1550 nm Detector type: Germanium (Ge) Measurement range: +6 to -60 dBm Combining the CSM1-2 optical power meter, CSS1-MM Dual LED light source, and CSS1-SM Dual LASER source, the CKSM-2 is a cost-effective test kit designed for performing insertion loss measurements on multimode as well as single-mode fiber optic links. The CSS1-MM and CSS1-SM sources feature Dual output, 850 /1300 nm LED or 1310/1550 nm LASER respectively, from a single output port. Both CSS1 models offer 2 modes of operation, continuous wave (CW) and user selectable modulated Tone.The CSS1-MM LED and CSS1-SM LASER output ports are stabilized to ensure accurate test results per current TIA/EIA requirements. An easy to read LCD display with Backlight shows emitted wavelengths [nm], tone frequency [Hz], and Low battery condition. The CSS1-MM model output port is equipped with a fixed SC connector while the CSS1-SM output port is equipped with Universal Connector Interface (UCI) base and SC adapter.
Datasheet
Description
The CKSM-2 is fiber optic equipment from Noyes. Additional Features: CKSM-2 Consists of: CSS1-MM, CSS1-SM, and CSM1-2 Palm-sized, rugged, lightweight Certify multimode fiber links per TIA/EIA standards CW and modulated Tone 270, 330, 1000, and 2000 Hz supported Tone Power measurements in dBm or µW; insertion loss in dB Reference power level storage Large LCD with Backlight AA alkaline, optional NiMH or NiCd Automatic power-off function Battery Gauge Free 50 µm and 62.5 µm mandrels Cost-effective, easy to use N.I.S.T traceable CSS1-MM Specifications: Output wavelength: 850 nm ±20 nm; 1300 nm +40/-60 nm Spectral width (max):35 nm; 170 nm Output power: -20.0 dBm into 62.5/125 fiber CSS1-SM Specifications: Output wavelength: 1310 nm ±20 nm, 1550 nm ±20 nm Spectral width (max): 5 nm Output power: 0.0 dBm into 9/125 fiber CSM1-2 Specifications: Calibrated wavelength: 850, 1300, 1310, 1550 nm Detector type: Germanium (Ge) Measurement range: +6 to -60 dBm Combining the CSM1-2 optical power meter, CSS1-MM Dual LED light source, and CSS1-SM Dual LASER source, the CKSM-2 is a cost-effective test kit designed for performing insertion loss measurements on multimode as well as single-mode fiber optic links. The CSS1-MM and CSS1-SM sources feature Dual output, 850 /1300 nm LED or 1310/1550 nm LASER respectively, from a single output port. Both CSS1 models offer 2 modes of operation, continuous wave (CW) and user selectable modulated Tone.The CSS1-MM LED and CSS1-SM LASER output ports are stabilized to ensure accurate test results per current TIA/EIA requirements. An easy to read LCD display with Backlight shows emitted wavelengths [nm], tone frequency [Hz], and Low battery condition. The CSS1-MM model output port is equipped with a fixed SC connector while the CSS1-SM output port is equipped with Universal Connector Interface (UCI) base and SC adapter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - CKSM-2 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
CKSM-2
Fiber Optic Equipment CKSM-2
The CKSM-2 is fiber optic equipment from Noyes. Additional Features: CKSM-2 Consists of: CSS1-MM, CSS1-SM, and CSM1-2 Palm-sized, rugged, lightweight Certify multimode fiber links per TIA/EIA standards CW and modulated Tone 270, 330, 1000, and 2000 Hz supported Tone Power measurements in dBm or µW; insertion loss in dB Reference power level storage Large LCD with Backlight AA alkaline, optional NiMH or NiCd Automatic power-off function Battery Gauge Free 50 µm and 62.5 µm mandrels Cost-effective, easy to use N.I.S.T traceable CSS1-MM Specifications: Output wavelength: 850 nm ±20 nm; 1300 nm +40/-60 nm Spectral width (max):35 nm; 170 nm Output power: -20.0 dBm into 62.5/125 fiber CSS1-SM Specifications: Output wavelength: 1310 nm ±20 nm, 1550 nm ±20 nm Spectral width (max): 5 nm Output power: 0.0 dBm into 9/125 fiber CSM1-2 Specifications: Calibrated wavelength: 850, 1300, 1310, 1550 nm Detector type: Germanium (Ge) Measurement range: +6 to -60 dBm Combining the CSM1-2 optical power meter, CSS1-MM Dual LED light source, and CSS1-SM Dual LASER source, the CKSM-2 is a cost-effective test kit designed for performing insertion loss measurements on multimode as well as single-mode fiber optic links. The CSS1-MM and CSS1-SM sources feature Dual output, 850 /1300 nm LED or 1310/1550 nm LASER respectively, from a single output port. Both CSS1 models offer 2 modes of operation, continuous wave (CW) and user selectable modulated Tone.The CSS1-MM LED and CSS1-SM LASER output ports are stabilized to ensure accurate test results per current TIA/EIA requirements. An easy to read LCD display with Backlight shows emitted wavelengths [nm], tone frequency [Hz], and Low battery condition. The CSS1-MM model output port is equipped with a fixed SC connector while the CSS1-SM output port is equipped with Universal Connector Interface (UCI) base and SC adapter.

The CKSM-2 is fiber optic equipment from Noyes.

Additional Features:

CKSM-2 Consists of: CSS1-MM, CSS1-SM, and CSM1-2

  • Palm-sized, rugged, lightweight
  • Certify multimode fiber links per TIA/EIA standards
  • CW and modulated Tone
  • 270, 330, 1000, and 2000 Hz supported Tone
  • Power measurements in dBm or µW; insertion loss in dB
  • Reference power level storage
  • Large LCD with Backlight
  • AA alkaline, optional NiMH or NiCd
  • Automatic power-off function
  • Battery Gauge
  • Free 50 µm and 62.5 µm mandrels
  • Cost-effective, easy to use
  • N.I.S.T traceable

CSS1-MM Specifications:

  • Output wavelength: 850 nm ±20 nm; 1300 nm +40/-60 nm
  • Spectral width (max):35 nm; 170 nm
  • Output power: -20.0 dBm into 62.5/125 fiber

CSS1-SM Specifications:

  • Output wavelength: 1310 nm ±20 nm, 1550 nm ±20 nm
  • Spectral width (max): 5 nm
  • Output power: 0.0 dBm into 9/125 fiber

CSM1-2 Specifications:

  • Calibrated wavelength: 850, 1300, 1310, 1550 nm
  • Detector type: Germanium (Ge)
  • Measurement range: +6 to -60 dBm

Combining the CSM1-2 optical power meter, CSS1-MM Dual LED light source, and CSS1-SM Dual LASER source, the CKSM-2 is a cost-effective test kit designed for performing insertion loss measurements on multimode as well as single-mode fiber optic links.

The CSS1-MM and CSS1-SM sources feature Dual output, 850 /1300 nm LED or 1310/1550 nm LASER respectively, from a single output port. Both CSS1 models offer 2 modes of operation, continuous wave (CW) and user selectable modulated Tone.The CSS1-MM LED and CSS1-SM LASER output ports are stabilized to ensure accurate test results per current TIA/EIA requirements. An easy to read LCD display with Backlight shows emitted wavelengths [nm], tone frequency [Hz], and Low battery condition.

The CSS1-MM model output port is equipped with a fixed SC connector while the CSS1-SM output port is equipped with Universal Connector Interface (UCI) base and SC adapter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number CKSM-2
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC (optional feature); LC (optional feature); SC (optional feature)
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details