ValueTronics International, Inc. Fiber Optic Equipment 83411C

Description
The 83411C is a Lightwave Receiver from Agilent. Additional Features: Wavelength: 1300 nm / 1550 nm Maximum Average Power: 3 mW Responsivity at 50 MHz: 0.45 A/W, -7 dBe nominal Demodulation Frequency Response, Uncorrected: 300 kHz to 6 GHz: ± 2.0 dB, 3 to 6 GHz: ±2.5 dB Demodulation Frequency Response, Corrected: ± 1.5 dB, ± 0.7 dB typical Compatible Fiber: 9 / 125 µm Used with the Agilent 8702B Lightwave Component Analyzer
Description
The 83411C is a Lightwave Receiver from Agilent. Additional Features: Wavelength: 1300 nm / 1550 nm Maximum Average Power: 3 mW Responsivity at 50 MHz: 0.45 A/W, -7 dBe nominal Demodulation Frequency Response, Uncorrected: 300 kHz to 6 GHz: ± 2.0 dB, 3 to 6 GHz: ±2.5 dB Demodulation Frequency Response, Corrected: ± 1.5 dB, ± 0.7 dB typical Compatible Fiber: 9 / 125 µm Used with the Agilent 8702B Lightwave Component Analyzer

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83411C - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83411C
Fiber Optic Equipment 83411C
The 83411C is a Lightwave Receiver from Agilent. Additional Features: Wavelength: 1300 nm / 1550 nm Maximum Average Power: 3 mW Responsivity at 50 MHz: 0.45 A/W, -7 dBe nominal Demodulation Frequency Response, Uncorrected: 300 kHz to 6 GHz: ± 2.0 dB, 3 to 6 GHz: ±2.5 dB Demodulation Frequency Response, Corrected: ± 1.5 dB, ± 0.7 dB typical Compatible Fiber: 9 / 125 µm Used with the Agilent 8702B Lightwave Component Analyzer

The 83411C is a Lightwave Receiver from Agilent.

Additional Features:

  • Wavelength: 1300 nm / 1550 nm
  • Maximum Average Power: 3 mW
  • Responsivity at 50 MHz: 0.45 A/W, -7 dBe nominal
  • Demodulation Frequency Response, Uncorrected: 300 kHz to 6 GHz: ± 2.0 dB, 3 to 6 GHz: ±2.5 dB
  • Demodulation Frequency Response, Corrected: ± 1.5 dB, ± 0.7 dB typical
  • Compatible Fiber: 9 / 125 µm
  • Used with the Agilent 8702B Lightwave Component Analyzer
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83411C
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Fiber Lab for OFS Fiber Spools - 600 - M2 Optics, Inc.
Specs
Test Equipment Fiber Test Box
Test Equipment Type Bench Top
Connector Type FC; LC; SC; ST
View Details
Optical Loss Test Unit - 523B-13-HP - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Fault Locator; Optical Loss Test Unit
Wavelength Range 1310 nm (13100 Å)
Power Range -7 dBm
View Details
Fiber Optic Equipment - P6701A - ValueTronics International, Inc.
Specs
Test Equipment Type Hand Held
View Details