ValueTronics International, Inc. Fiber Optic Equipment 83402A

Description
The 83402A is a Lightwave Source from Agilent. Additional Features: Frequency range of 300 kHz to 6 GHz at 1300 nm Designed for use with the Agilent 8702B and Agilent 8703A Lightwave Component Analyzers (not included). The Agilent 83402A Lightwave Source operates in the frequency range of 300 kHz to 6 GHz at 1300 nm, SMF 9/125 um. It is designed for use with the 8702B and 8703A Lightwave Component Analyzers.
Description
The 83402A is a Lightwave Source from Agilent. Additional Features: Frequency range of 300 kHz to 6 GHz at 1300 nm Designed for use with the Agilent 8702B and Agilent 8703A Lightwave Component Analyzers (not included). The Agilent 83402A Lightwave Source operates in the frequency range of 300 kHz to 6 GHz at 1300 nm, SMF 9/125 um. It is designed for use with the 8702B and 8703A Lightwave Component Analyzers.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83402A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83402A
Fiber Optic Equipment 83402A
The 83402A is a Lightwave Source from Agilent. Additional Features: Frequency range of 300 kHz to 6 GHz at 1300 nm Designed for use with the Agilent 8702B and Agilent 8703A Lightwave Component Analyzers (not included). The Agilent 83402A Lightwave Source operates in the frequency range of 300 kHz to 6 GHz at 1300 nm, SMF 9/125 um. It is designed for use with the 8702B and 8703A Lightwave Component Analyzers.

The 83402A is a Lightwave Source from Agilent.

Additional Features:

  • Frequency range of 300 kHz to 6 GHz at 1300 nm
  • Designed for use with the Agilent 8702B and Agilent 8703A Lightwave Component Analyzers (not included).

The Agilent 83402A Lightwave Source operates in the frequency range of 300 kHz to 6 GHz at 1300 nm, SMF 9/125 um. It is designed for use with the 8702B and 8703A Lightwave Component Analyzers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83402A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Anritsu CMA4500 Fiber Optic OTDR - 4500D-66-2 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details