ValueTronics International, Inc. Fiber Optic Equipment 86103A

Description
The 86103A is a Optical Plug-In Module from Agilent. Additional Features: Integrated/calibrate d optical channel with sensitivity to below -20 dBm Automatic/switchable SDH/SONET filters for compliance testing at both 155 and 622 Mb/s or Fibre Channel 1063 Mb/s and Gigabit Ethernet 1250 Mb/s 20/12.4 GHz bandwidth electrical channel 2.5/12.5 GHz trigger channel (set by mainframe) For compliance testing, the Agilent 86103A has a hardware filter for both 155 and 622 Mb/s or 1063 and 1250 Mb/s testing can automatically be switched in to create a calibrated reference receiver. The switchable filter minimizes setup time while maximizing measurement repeatability. The Agilent 86103A provides the ideal measurement system for testing SDH/SONET signals operating at 155 or 622 Mb/s or Fibre Channel 1063 Mb/s and Gigabit Ethernet 1250 Mb/s rates. The calibrated, integrated optical receiver, with over 2.8 GHz bandwidth, allows for easy, precise measurements of single-mode or multimode optical signals. An average power meter is built-in.
Description
The 86103A is a Optical Plug-In Module from Agilent. Additional Features: Integrated/calibrate d optical channel with sensitivity to below -20 dBm Automatic/switchable SDH/SONET filters for compliance testing at both 155 and 622 Mb/s or Fibre Channel 1063 Mb/s and Gigabit Ethernet 1250 Mb/s 20/12.4 GHz bandwidth electrical channel 2.5/12.5 GHz trigger channel (set by mainframe) For compliance testing, the Agilent 86103A has a hardware filter for both 155 and 622 Mb/s or 1063 and 1250 Mb/s testing can automatically be switched in to create a calibrated reference receiver. The switchable filter minimizes setup time while maximizing measurement repeatability. The Agilent 86103A provides the ideal measurement system for testing SDH/SONET signals operating at 155 or 622 Mb/s or Fibre Channel 1063 Mb/s and Gigabit Ethernet 1250 Mb/s rates. The calibrated, integrated optical receiver, with over 2.8 GHz bandwidth, allows for easy, precise measurements of single-mode or multimode optical signals. An average power meter is built-in.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 86103A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
86103A
Fiber Optic Equipment 86103A
The 86103A is a Optical Plug-In Module from Agilent. Additional Features: Integrated/calibrate d optical channel with sensitivity to below -20 dBm Automatic/switchable SDH/SONET filters for compliance testing at both 155 and 622 Mb/s or Fibre Channel 1063 Mb/s and Gigabit Ethernet 1250 Mb/s 20/12.4 GHz bandwidth electrical channel 2.5/12.5 GHz trigger channel (set by mainframe) For compliance testing, the Agilent 86103A has a hardware filter for both 155 and 622 Mb/s or 1063 and 1250 Mb/s testing can automatically be switched in to create a calibrated reference receiver. The switchable filter minimizes setup time while maximizing measurement repeatability. The Agilent 86103A provides the ideal measurement system for testing SDH/SONET signals operating at 155 or 622 Mb/s or Fibre Channel 1063 Mb/s and Gigabit Ethernet 1250 Mb/s rates. The calibrated, integrated optical receiver, with over 2.8 GHz bandwidth, allows for easy, precise measurements of single-mode or multimode optical signals. An average power meter is built-in.

The 86103A is a Optical Plug-In Module from Agilent.

Additional Features:

  • Integrated/calibrated optical channel with sensitivity to below -20 dBm
  • Automatic/switchable SDH/SONET filters for compliance testing at both 155 and 622 Mb/s or Fibre Channel 1063 Mb/s and Gigabit Ethernet 1250 Mb/s
  • 20/12.4 GHz bandwidth electrical channel
  • 2.5/12.5 GHz trigger channel (set by mainframe)

For compliance testing, the Agilent 86103A has a hardware filter for both 155 and 622 Mb/s or 1063 and 1250 Mb/s testing can automatically be switched in to create a calibrated reference receiver. The switchable filter minimizes setup time while maximizing measurement repeatability.

The Agilent 86103A provides the ideal measurement system for testing SDH/SONET signals operating at 155 or 622 Mb/s or Fibre Channel 1063 Mb/s and Gigabit Ethernet 1250 Mb/s rates. The calibrated, integrated optical receiver, with over 2.8 GHz bandwidth, allows for easy, precise measurements of single-mode or multimode optical signals. An average power meter is built-in.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 86103A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details