ValueTronics International, Inc. Fiber Optic Equipment 8164A

Description
The 8164A is a Lightwave Measurement System from Agilent. Additional Features: Connectivity to a wide range of controlling equipment through GPIB, RS-232C and PC Card interface. Configurable hardware input and output trigger ports complete the Agilent 8164A's ability to operate in an automated test environment System consists of the Agilent 81640A Tunable Laser Source, Agilent 81536A Optical Sensor, Agilent 81618A Interface Module & Agilent 81624B Optical Head The Agilent 8164A is a used Lightwave Measurement System that supports a whole range of tunable laser modules and all modules of the Agilent 8153A and Agilent 8163A Lightwave Multimeter series.
Datasheet
Description
The 8164A is a Lightwave Measurement System from Agilent. Additional Features: Connectivity to a wide range of controlling equipment through GPIB, RS-232C and PC Card interface. Configurable hardware input and output trigger ports complete the Agilent 8164A's ability to operate in an automated test environment System consists of the Agilent 81640A Tunable Laser Source, Agilent 81536A Optical Sensor, Agilent 81618A Interface Module & Agilent 81624B Optical Head The Agilent 8164A is a used Lightwave Measurement System that supports a whole range of tunable laser modules and all modules of the Agilent 8153A and Agilent 8163A Lightwave Multimeter series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 8164A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
8164A
Fiber Optic Equipment 8164A
The 8164A is a Lightwave Measurement System from Agilent. Additional Features: Connectivity to a wide range of controlling equipment through GPIB, RS-232C and PC Card interface. Configurable hardware input and output trigger ports complete the Agilent 8164A's ability to operate in an automated test environment System consists of the Agilent 81640A Tunable Laser Source, Agilent 81536A Optical Sensor, Agilent 81618A Interface Module & Agilent 81624B Optical Head The Agilent 8164A is a used Lightwave Measurement System that supports a whole range of tunable laser modules and all modules of the Agilent 8153A and Agilent 8163A Lightwave Multimeter series.

The 8164A is a Lightwave Measurement System from Agilent.

Additional Features:

  • Connectivity to a wide range of controlling equipment through GPIB, RS-232C and PC Card interface.
  • Configurable hardware input and output trigger ports complete the Agilent 8164A's ability to operate in an automated test environment
  • System consists of the Agilent 81640A Tunable Laser Source, Agilent 81536A Optical Sensor, Agilent 81618A Interface Module & Agilent 81624B Optical Head

The Agilent 8164A is a used Lightwave Measurement System that supports a whole range of tunable laser modules and all modules of the Agilent 8153A and Agilent 8163A Lightwave Multimeter series.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 8164A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
FIS Hand Held Certification Mini-OTDR - OVM-9699-AHH - Fiber Instrument Sales, Inc./FIS
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC; SC; ST
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details
Optical Loss Test Unit - 5680-ST - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Fault Locator; Optical Loss Test Unit
Connector Type FC; SC; ST
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details