Keithley Instruments, Inc. Fiber Optic Equipment 2520

Description
The 2520 is a Pulsed Laser Diode Test from Keithley. Additonal Features: Simplifies laser diode LIV testing prior to packaging or active temperature control Integrated solution for in-process LIV production testing of laser diodes at the chip or bar level Sweep can be programmed to stop on optical power limit Combines high accuracy source and measure capabilities for pulsed and DC testing Synchronized DSP based measurement channels ensure highly accurate light intensity and voltage measurements Programmable pulse on time from 500ns to 5ms up to 4% duty cycle Pulse capability up to 5A, DC capability up to 1A 14-bit measurement accuracy on three measurement channels (VF, front photodiode, back photodiode) Measurement algorithm increases the pulse measurement's signal-to-noise ratio Up to 1000-point sweep stored in buffer memory eliminates GPIB traffic during test, increasing throughput Digital I/O binning and handling operations IEEE-488 and RS-232 interfaces The Keithley 2520 Pulsed Laser Diode Test System is an integrated, synchronized system for testing laser diodes early in the manufacturing process, when proper temperature control cannot be easily achieved. The Model 2520 provides all sourcing and measurement capabilities needed for pulsed and continuous LIV (light-current-volta ge) testing of laser diodes in one compact, half-rack instrument. The tight synchronization of source and measure capabilities ensures high measurement accuracy, even when testing with pulse widths as short as 500ns.
Datasheet
Description
The 2520 is a Pulsed Laser Diode Test from Keithley. Additonal Features: Simplifies laser diode LIV testing prior to packaging or active temperature control Integrated solution for in-process LIV production testing of laser diodes at the chip or bar level Sweep can be programmed to stop on optical power limit Combines high accuracy source and measure capabilities for pulsed and DC testing Synchronized DSP based measurement channels ensure highly accurate light intensity and voltage measurements Programmable pulse on time from 500ns to 5ms up to 4% duty cycle Pulse capability up to 5A, DC capability up to 1A 14-bit measurement accuracy on three measurement channels (VF, front photodiode, back photodiode) Measurement algorithm increases the pulse measurement's signal-to-noise ratio Up to 1000-point sweep stored in buffer memory eliminates GPIB traffic during test, increasing throughput Digital I/O binning and handling operations IEEE-488 and RS-232 interfaces The Keithley 2520 Pulsed Laser Diode Test System is an integrated, synchronized system for testing laser diodes early in the manufacturing process, when proper temperature control cannot be easily achieved. The Model 2520 provides all sourcing and measurement capabilities needed for pulsed and continuous LIV (light-current-volta ge) testing of laser diodes in one compact, half-rack instrument. The tight synchronization of source and measure capabilities ensures high measurement accuracy, even when testing with pulse widths as short as 500ns.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 2520 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
2520
Fiber Optic Equipment 2520
The 2520 is a Pulsed Laser Diode Test from Keithley. Additonal Features: Simplifies laser diode LIV testing prior to packaging or active temperature control Integrated solution for in-process LIV production testing of laser diodes at the chip or bar level Sweep can be programmed to stop on optical power limit Combines high accuracy source and measure capabilities for pulsed and DC testing Synchronized DSP based measurement channels ensure highly accurate light intensity and voltage measurements Programmable pulse on time from 500ns to 5ms up to 4% duty cycle Pulse capability up to 5A, DC capability up to 1A 14-bit measurement accuracy on three measurement channels (VF, front photodiode, back photodiode) Measurement algorithm increases the pulse measurement's signal-to-noise ratio Up to 1000-point sweep stored in buffer memory eliminates GPIB traffic during test, increasing throughput Digital I/O binning and handling operations IEEE-488 and RS-232 interfaces The Keithley 2520 Pulsed Laser Diode Test System is an integrated, synchronized system for testing laser diodes early in the manufacturing process, when proper temperature control cannot be easily achieved. The Model 2520 provides all sourcing and measurement capabilities needed for pulsed and continuous LIV (light-current-volta ge) testing of laser diodes in one compact, half-rack instrument. The tight synchronization of source and measure capabilities ensures high measurement accuracy, even when testing with pulse widths as short as 500ns.

The 2520 is a Pulsed Laser Diode Test from Keithley.

Additonal Features:

  • Simplifies laser diode LIV testing prior to packaging or active temperature control
  • Integrated solution for in-process LIV production testing of laser diodes at the chip or bar level
  • Sweep can be programmed to stop on optical power limit
  • Combines high accuracy source and measure capabilities for pulsed and DC testing
  • Synchronized DSP based measurement channels ensure highly accurate light intensity and voltage measurements
  • Programmable pulse on time from 500ns to 5ms up to 4% duty cycle
  • Pulse capability up to 5A, DC capability up to 1A
  • 14-bit measurement accuracy on three measurement channels (VF, front photodiode, back photodiode)
  • Measurement algorithm increases the pulse measurement's signal-to-noise ratio
  • Up to 1000-point sweep stored in buffer memory eliminates GPIB traffic during test, increasing throughput
  • Digital I/O binning and handling operations
  • IEEE-488 and RS-232 interfaces

The Keithley 2520 Pulsed Laser Diode Test System is an integrated, synchronized system for testing laser diodes early in the manufacturing process, when proper temperature control cannot be easily achieved. The Model 2520 provides all sourcing and measurement capabilities needed for pulsed and continuous LIV (light-current-voltage) testing of laser diodes in one compact, half-rack instrument. The tight synchronization of source and measure capabilities ensures high measurement accuracy, even when testing with pulse widths as short as 500ns.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 2520
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details