ValueTronics International, Inc. Fiber Optic Equipment 86108A

Description
The 86108A is a Precision Waveform from Agilent. Additional Features: Bandwidth: > 33 GHz (2 channels) Noise: < 300 uV RMS Jitter: < 100 fs RMS (< 60 fs typical) Clock recovery range: Rates 50 Mb/s to 13.5 Gb/s Loop BW 15 kHz to 10 MHz (rate dependent) High bandwidth, low noise, ultra-low residual jitter Simple one connection ‘triggerless’ operation PLL characterization including loop BW/jitter transfer Integrated HW clock recovery with adjustable loop BW/Peaking-exceeds industry standards forSSC tracking Easy setup for serial bus differential signaling (PCI-Express, SATA etc.) The Agilent 86108A Precision Waveform Analyzer is a plug-in module used with the 86100C Infiniium DCA-J Digital Communications Analyzer that provides an ideal solution to this accuracy problem.
Description
The 86108A is a Precision Waveform from Agilent. Additional Features: Bandwidth: > 33 GHz (2 channels) Noise: < 300 uV RMS Jitter: < 100 fs RMS (< 60 fs typical) Clock recovery range: Rates 50 Mb/s to 13.5 Gb/s Loop BW 15 kHz to 10 MHz (rate dependent) High bandwidth, low noise, ultra-low residual jitter Simple one connection ‘triggerless’ operation PLL characterization including loop BW/jitter transfer Integrated HW clock recovery with adjustable loop BW/Peaking-exceeds industry standards forSSC tracking Easy setup for serial bus differential signaling (PCI-Express, SATA etc.) The Agilent 86108A Precision Waveform Analyzer is a plug-in module used with the 86100C Infiniium DCA-J Digital Communications Analyzer that provides an ideal solution to this accuracy problem.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 86108A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
86108A
Fiber Optic Equipment 86108A
The 86108A is a Precision Waveform from Agilent. Additional Features: Bandwidth: > 33 GHz (2 channels) Noise: < 300 uV RMS Jitter: < 100 fs RMS (< 60 fs typical) Clock recovery range: Rates 50 Mb/s to 13.5 Gb/s Loop BW 15 kHz to 10 MHz (rate dependent) High bandwidth, low noise, ultra-low residual jitter Simple one connection ‘triggerless’ operation PLL characterization including loop BW/jitter transfer Integrated HW clock recovery with adjustable loop BW/Peaking-exceeds industry standards forSSC tracking Easy setup for serial bus differential signaling (PCI-Express, SATA etc.) The Agilent 86108A Precision Waveform Analyzer is a plug-in module used with the 86100C Infiniium DCA-J Digital Communications Analyzer that provides an ideal solution to this accuracy problem.

The 86108A is a Precision Waveform from Agilent.

Additional Features:

  • Bandwidth: > 33 GHz (2 channels)
  • Noise: < 300 uV RMS
  • Jitter: < 100 fs RMS (< 60 fs typical)
  • Clock recovery range:
  • Rates 50 Mb/s to 13.5 Gb/s
  • Loop BW 15 kHz to 10 MHz (rate dependent)
  • High bandwidth, low noise, ultra-low residual jitter
  • Simple one connection ‘triggerless’ operation
  • PLL characterization including loop BW/jitter transfer
  • Integrated HW clock recovery with adjustable loop
    • BW/Peaking-exceeds industry standards forSSC tracking
  • Easy setup for serial bus differential signaling
    • (PCI-Express, SATA etc.)

The Agilent 86108A Precision Waveform Analyzer is a plug-in module used with the 86100C Infiniium DCA-J Digital Communications Analyzer that provides an ideal solution to this accuracy problem.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 86108A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details