TE Connectivity Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 32
Product Name Notes
Body Features Interlock : With Configuration Features Closed End : Without Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : CuMg Contact Current Rating (Max) (AMP) : 11 Contact...
Body Features Primary Product Color : Beige, Orange Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles :...
Body Features Primary Product Color : Beige Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Spacing : 8 MM  [.314 INCH ] Wire Size...
Body Features Primary Product Color : Beige Product Weight : 1 G  [.03 OZ ] Configuration Features Block Function : Feed-Through Dimensions Product Depth : 42.3 MM  [1.66 INCH ] Product Height : 38 MM  [1.5 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Spacing :...
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact...
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Positions : 5 Contact Features Contact...
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 2 Number of Levels : 1 Number of Positions : 5 Contact Features Contact...
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 12 G  [.423 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 12.8 G  [.451 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Beige Product Weight : 14 G  [.494 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 6.3...
Body Features Primary Product Color : Beige Product Weight : 14 G  [.494 OZ ] Configuration Features Block Function : Fuse Number of Positions : 4 Dimensions Product Depth : 41 MM  [1.614 INCH ] Product Height : 56.5 MM  [2.224 INCH ] Product Length :...
Body Features Primary Product Color : Beige Product Weight : 15 G  [.529 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Beige Product Weight : 15 G  [.529 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 17.2 G  [.607 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Beige Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Beige Product Weight : 21 G  [.741 OZ ] Configuration Features Block Function : Disconnect Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Spacing :...
Body Features Primary Product Color : Beige Product Weight : 24 G  [.846 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 26 G  [.917 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 27 G  [.952 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 29 G  [1.022 OZ ] Configuration Features Block Function : Component Holder Number of Levels : 1 Number of Positions : 4 Dimensions Product Depth : 48.3 MM  [1.901 INCH ] Product...
Body Features Primary Product Color : Beige Product Weight : 30 G  [1.058 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 39 G  [1.375 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 39 G  [1.375 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Dimensions Product Depth : 39.5 MM  [1.555 INCH ] Product Height :...
Body Features Primary Product Color : Beige Product Weight : 42 G  [1.481 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Positions : 13 Contact Features Contact...
Body Features Primary Product Color : Beige Product Weight : 5 G  [.176 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 55 G  [1.94 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Positions : 13 Contact Features Contact...
Body Features Primary Product Color : Beige Product Weight : 6 G  [.211 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 6 G  [.211 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Beige Product Weight : 6.6 G  [.233 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Beige Product Weight : 7 G  [.246 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 2 Number of Positions : 4 Contact Features Contact...
Body Features Primary Product Color : Beige Product Weight : 7 G  [.247 OZ ] Configuration Features Block Function : Component Holder Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Product...
Body Features Primary Product Color : Beige Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Beige Product Weight : 8.4 G  [.296 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Positions : 1 Contact Features Contact...
Body Features Primary Product Color : Beige Product Weight : 8.4 G  [.296 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact...
Body Features Primary Product Color : Black, Blue Product Weight : 59 G  [2.081 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A6 Number of Circuits : 1 Number of Levels : 1 Number of Poles :...
Body Features Primary Product Color : Black Product Weight : 12.8 G  [.451 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Black Product Weight : 17.2 G  [.607 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Black Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Black Product Weight : 26.1 G  [.921 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B7 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Black Product Weight : 29 G  [1.023 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 3 Number of Poles : 6...
Body Features Primary Product Color : Black Product Weight : 33 G  [1.164 OZ ] Configuration Features Block Function : Ground Gauge Type : A4 Number of Circuits : 1 Number of Levels : 4 Number of Poles : 7...
Body Features Primary Product Color : Black Product Weight : 50 G  [1.76 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Black Product Weight : 51 G  [1.799 OZ ] Configuration Features Block Function : Fuse Gauge Type : A6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Black Product Weight : 54 G  [1.905 OZ ] Configuration Features Block Function : Fuse Gauge Type : A6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Black Product Weight : 6.6 G  [.233 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Black Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Blue, Orange Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Blue Configuration Features Block Function : Feed-Through Number of Positions : 1 Dimensions Product Spacing : 8 MM  [.315 INCH ] Rated Cross Section (AWG) : 12 Rated Cross Section (MMSQ) : 4...
Body Features Primary Product Color : Blue Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 32 Dimensions Product Spacing : 6 MM  [.236 INCH ] Wire Size...
Body Features Primary Product Color : Blue Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Blue Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Blue Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 3...
Body Features Primary Product Color : Blue Product Weight : 12.8 G  [.451 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Blue Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 Number of Levels : 3 Number of Positions : 6 Contact Features Contact Current...
Body Features Primary Product Color : Blue Product Weight : 15 G  [.529 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Blue Product Weight : 158.1 G  [5.577 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B11 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Blue Product Weight : 17.2 G  [.607 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Blue Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 4...
Body Features Primary Product Color : Blue Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Blue Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Blue Product Weight : 215 G  [7.584 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Blue Product Weight : 26.1 G  [.921 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B7 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Blue Product Weight : 50 G  [1.76 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Blue Product Weight : 6.6 G  [.233 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Blue Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Brown Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray & Orange Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number...
Body Features Primary Product Color : Gray - Orange Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Gray - Orange Product Weight : 21 G  [.741 OZ ] Configuration Features Block Function : Disconnect Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number...
Body Features Primary Product Color : Gray Configuration Features Block Function : Disconnect Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 24 Dimensions Product Spacing : 8 MM  [.314 INCH ] Wire Size...
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 125 Dimensions Product Spacing : 27 MM  [1.06 INCH ] Wire Size...
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 269 Dimensions Product Spacing : 42 MM  [1.65 INCH ] Wire Size...
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 353 Dimensions Product Spacing : 55 MM  [2.16 INCH ] Wire Size...
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Spacing : 13 MM  [.511 INCH ] Wire Size...
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Spacing : 8 MM  [.314 INCH ] Wire Size...
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 57 Dimensions Product Spacing : 13 MM  [.511 INCH ] Wire Size...
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 5 Dimensions Product Spacing : 6 MM  [.235 INCH ] Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit...
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Product Spacing : 6 MM  [.235 INCH ] Mechanical Attachment...
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Product Spacing : 6 MM  [.235 INCH ] Wire Size (MMSQ) : 4 Wire...
Body Features Primary Product Color : Gray Contact Features Contact Current Rating (Max) (AMP) : 269 Dimensions Product Spacing : 42 MM  [1.65 INCH ] Wire Size (MMSQ) : 120 Wire Size (KCMIL) : 300 Mechanical Attachment Connector...
Body Features Primary Product Color : Gray Contact Features Contact Current Rating (Max) (AMP) : 353 Dimensions Product Spacing : 55 MM  [2.16 INCH ] Wire Size (MMSQ) : 185 Wire Size (KCMIL) : 500 Mechanical Attachment Connector...
Body Features Primary Product Color : Gray Product Weight (G) : 139 Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact...
Body Features Primary Product Color : Gray Product Weight (G) : 140 Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact...
Body Features Primary Product Color : Gray Product Weight (G) : 45 Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact...
Body Features Primary Product Color : Gray Product Weight (G) : 46 Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact...
Body Features Primary Product Color : Gray Product Weight (G) : 48 Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact...
Body Features Primary Product Color : Gray Product Weight (G) : 92 Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact...
Body Features Primary Product Color : Gray Product Weight (G) : 93 Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact...
Body Features Primary Product Color : Gray Product Weight : 10 G  [.353 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 3...
Body Features Primary Product Color : Gray Product Weight : 11.58 G  [.408 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Gray Product Weight : 11.78 G  [.415 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Gray Product Weight : 12 G  [.423 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 12.8 G  [.451 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 6.3...
Body Features Primary Product Color : Gray Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions :...
Body Features Primary Product Color : Gray Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 3 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Gray Product Weight : 13 G  [.459 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 13 G  [.459 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 Number of Circuits : 3 Number of Levels : 3 Number of Poles : 6...
Body Features Primary Product Color : Gray Product Weight : 130 G  [4.586 OZ ] Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 125 Dimensions Product Spacing :...
Body Features Primary Product Color : Gray Product Weight : 14 G  [.493 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 14 G  [.493 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 Number of Levels : 3 Number of Positions : 6 Contact Features Contact Current...
Body Features Primary Product Color : Gray Product Weight : 14 G  [.494 OZ ] Configuration Features Block Function : Disconnect Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Product Spacing :...
Body Features Primary Product Color : Gray Product Weight : 14 G  [.494 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 14 G  [.494 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Levels : 2 Number of Positions : 2 Contact Features Contact Current...
Body Features Primary Product Color : Gray Product Weight : 15 G  [.529 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Gray Product Weight : 15 G  [.529 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Gray Product Weight : 158.1 G  [5.577 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B11 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 16 G  [.564 OZ ] Configuration Features Block Function : Feed-Through & Ground Gauge Type : A2 Number of Circuits : 3 Number of Levels : 3 Number of...
Body Features Primary Product Color : Gray Product Weight : 17 G  [.599 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41...
Body Features Primary Product Color : Gray Product Weight : 17 G  [.6 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 17.2 G  [.607 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 19 G  [.67 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 19.04 G  [.671 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Gray Product Weight : 19.76 G  [.697 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Gray Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 4...
Body Features Primary Product Color : Gray Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Gray Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Gray Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Dimensions Product Depth : 40.5 MM  [1.594 INCH ] Product Height :...
Body Features Primary Product Color : Gray Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 32 Dimensions Product Spacing :...
Body Features Primary Product Color : Gray Product Weight : 20 G  [.705 OZ ] Configuration Features Gauge Type : A4 Number of Positions : 1 Dimensions Product Depth : 40.5 MM  [1.594 INCH ] Product Height : 63.5 MM  [2.5 INCH ] Product Length :...
Body Features Primary Product Color : Gray Product Weight : 21 G  [.741 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Gray Product Weight : 21 G  [.741 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions :...
Body Features Primary Product Color : Gray Product Weight : 215 G  [7.584 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 23.9 G  [.843 OZ ] Configuration Features Block Function : Component Holder Number of Poles : 8 Number of Positions : 8 Dimensions Main Circuit Capacity - 1...
Body Features Primary Product Color : Gray Product Weight : 26 G  [.917 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Gray Product Weight : 26.1 G  [.921 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B7 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 269 G  [9.488 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : C6 Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current...
Body Features Primary Product Color : Gray Product Weight : 27 G  [.952 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 3 Number of Levels : 3 Number of Poles : 6...
Body Features Primary Product Color : Gray Product Weight : 28 G  [.987 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 30 G  [1.058 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 30 G  [1.058 OZ ] Configuration Features Block Function : Feed-Through & Ground Gauge Type : A4 Number of Circuits : 4 Number of Levels : 4 Number of...
Body Features Primary Product Color : Gray Product Weight : 30 G  [1.058 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 30 G  [1.058 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Gray Product Weight : 30 G  [1.058 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Levels : 2 Number of Positions : 4 Contact Features Contact Current...
Body Features Primary Product Color : Gray Product Weight : 33 G  [1.164 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Gray Product Weight : 33.66 G  [1.187 OZ ] Configuration Features Block Function : Disconnect Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Gray Product Weight : 35 G  [1.235 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 3 Number of Levels : 2 Number of Poles : 5...
Body Features Primary Product Color : Gray Product Weight : 36 G  [1.269 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Gray Product Weight : 36.42 G  [1.284 OZ ] Configuration Features Block Function : Feed-Through & Disconnect Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating...
Body Features Primary Product Color : Gray Product Weight : 40 G  [1.411 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 423 G  [14.921 OZ ] Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 269 Dimensions Product Spacing :...
Body Features Primary Product Color : Gray Product Weight : 45.09 G  [1.59 OZ ] Configuration Features Block Function : Component Holder Number of Poles : 12 Number of Positions : 12 Dimensions Main Circuit Capacity - 1...
Body Features Primary Product Color : Gray Product Weight : 48.44 G  [1.708 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Gray Product Weight : 49.1 G  [1.731 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Gray Product Weight : 6 G  [.211 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 6.6 G  [.233 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 615 G  [21.69 OZ ] Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 353 Dimensions Product Spacing :...
Body Features Primary Product Color : Gray Product Weight : 7 G  [.246 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions :...
Body Features Primary Product Color : Gray Product Weight : 775 G  [27.337 OZ ] Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 520 Dimensions Product Spacing :...
Body Features Primary Product Color : Gray Product Weight : 8 G  [.282 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Gray Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 2 Number of Levels : 1 Number of Positions : 2...
Body Features Primary Product Color : Gray Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 32...
Body Features Primary Product Color : Green & Yellow, Gray Product Weight : 16 G  [.564 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 Number of Levels : 3 Number of Positions : 5 Contact...
Body Features Primary Product Color : Green & Yellow Configuration Features Block Function : Ground Dimensions Product Spacing : 6 MM  [.235 INCH ] Rated Cross Section (AWG) : 12 Rated Cross Section (MMSQ) : 4 Mechanical Attachment...
Body Features Primary Product Color : Green & Yellow Product Weight (G) : 222 Configuration Features Block Function : Ground Gauge Type : B11 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight (G) : 278 Configuration Features Block Function : Ground Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight : 10 G  [.353 OZ ] Configuration Features Block Function : Ground Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight : 12 G  [.423 OZ ] Configuration Features Block Function : Ground Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight : 16 G  [.564 OZ ] Configuration Features Block Function : Ground Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight : 18 G  [.635 OZ ] Configuration Features Block Function : Ground Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight : 21 G  [.741 OZ ] Configuration Features Block Function : Ground Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight : 22 G  [.776 OZ ] Configuration Features Block Function : Ground Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight : 26 G  [.917 OZ ] Configuration Features Block Function : Ground Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight : 28.56 G  [1.007 OZ ] Configuration Features Block Function : Ground Number of Levels : 1 Number of Positions : 2 Dimensions Product Depth : 45.7 MM  [1.799 INCH ]...
Body Features Primary Product Color : Green & Yellow Product Weight : 29 G  [1.023 OZ ] Configuration Features Block Function : Ground Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight : 31.76 G  [1.12 OZ ] Configuration Features Block Function : Ground Number of Levels : 1 Number of Positions : 2 Dimensions Product Depth : 51.9 MM  [2.043 INCH ]...
Body Features Primary Product Color : Green & Yellow Product Weight : 40 G  [1.411 OZ ] Configuration Features Block Function : Ground Gauge Type : B7 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green & Yellow Product Weight : 50.5 G  [1.781 OZ ] Configuration Features Block Function : Ground Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Magnesium Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Side Contact Features...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Wire Entry Angle : 270° Wire Entry Location : Bottom Contact Features...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Base Material : Copper Magnesium Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : 270° Wire Entry Location : Bottom Contact Features...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 3 Number of Rows : 2 Contact Features Contact Base Material : Copper Magnesium Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 4 Number of Rows : 1 Wire Entry Angle : 270° Wire Entry Location : Bottom Contact Features...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 5 Number of Rows : 1 Wire Entry Angle : 270° Wire Entry Location : Bottom Contact Features...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 6 Number of Rows : 1 Wire Entry Angle : 270° Wire Entry Location : Bottom Contact Features...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 7 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 7 Number of Rows : 1 Wire Entry Angle : 270° Wire Entry Location : Bottom Contact Features...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 8 Number of Rows : 1 Wire Entry Angle : 270° Wire Entry Location : Bottom Contact Features...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 9 Number of Rows : 1 Wire Entry Angle : 270° Wire Entry Location : Bottom Contact Features...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Magnesium Contact Current Rating (Max)...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max)...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 270°,...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Brass Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 270°, 90° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location :...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Magnesium Contact Current Rating (Max)...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max)...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°,...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Brass Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 270° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location :...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max)...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°,...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Brass Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 270°, 90° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location :...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max)...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°,...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 270°, 90° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location :...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max)...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 270°,...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 270° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location :...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max)...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°,...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 270° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location :...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max)...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 270°,...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Brass Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 270° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location :...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180°
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 270°, 90° Wire Entry...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location :...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact...
Body Features Primary Product Color : Green Product Weight : 12.8 G  [.451 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Green Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Green Product Weight : 22 G  [.776 OZ ] Configuration Features Block Function : Ground Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 3...
Body Features Primary Product Color : Green Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Orange Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Orange Product Weight : 12.8 G  [.451 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Orange Product Weight : 14 G  [.494 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Orange Product Weight : 19 G  [.67 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Orange Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Orange Product Weight : 6.6 G  [.233 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Orange Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Purple Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Red-Orange Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2...
Body Features Primary Product Color : Red Product Weight : 12.8 G  [.451 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Red Product Weight : 17.2 G  [.607 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Red Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Red Product Weight : 26.1 G  [.921 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B7 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Red Product Weight : 50 G  [1.76 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Red Product Weight : 6.6 G  [.233 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Red Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : White Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Spacing : 12.5 MM  [.492 INCH ] Wire Size...
Body Features Primary Product Color : White Product Weight : 12.8 G  [.451 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : White Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions :...
Body Features Primary Product Color : White Product Weight : 17.2 G  [.607 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : White Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : White Product Weight : 26.1 G  [.921 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B7 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : White Product Weight : 50 G  [1.76 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : White Product Weight : 6.6 G  [.233 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : White Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 2...
Body Features Primary Product Color : Yellow, Gray Product Weight : 21 G  [.741 OZ ] Configuration Features Block Function : Disconnect Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of...
Body Features Primary Product Color : Yellow Product Weight : 12.8 G  [.451 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Yellow Product Weight : 158.1 G  [5.577 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B11 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Yellow Product Weight : 17.2 G  [.607 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Yellow Product Weight : 20 G  [.705 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4...
Body Features Primary Product Color : Yellow Product Weight : 215 G  [7.584 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Yellow Product Weight : 26.1 G  [.921 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B7 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Yellow Product Weight : 50 G  [1.76 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Yellow Product Weight : 6 G  [.211 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Yellow Product Weight : 6.6 G  [.233 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Body Features Primary Product Color : Yellow Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2...
Configuration Features Block Function : Feed-Through Number of Positions : 6 Dimensions Product Spacing : 6 MM  [.235 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio...
Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : CuMg Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions PCB...

<< Prev Next >>