TE Connectivity Modular Terminal Blocks 1SNA115642R2600

Description
Body Features Primary Product Color : Green & Yellow, Gray Product Weight : 16 G  [.564 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 Number of Levels : 3 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 2.5 Product Depth : 43.5 MM  [1.712 INCH ] Product Height : 81 MM  [3.188 INCH ] Product Length : 43.5 MM  [1.712 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 6 MM  [.24 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 22 Operating Voltage (VAC) : 380 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (IEC) (V) : 380 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque (INLBS) : 5.31 Tightening Torque (NEWTM) : .6 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow, Gray Product Weight : 16 G  [.564 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 Number of Levels : 3 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 2.5 Product Depth : 43.5 MM  [1.712 INCH ] Product Height : 81 MM  [3.188 INCH ] Product Length : 43.5 MM  [1.712 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 6 MM  [.24 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 22 Operating Voltage (VAC) : 380 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (IEC) (V) : 380 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque (INLBS) : 5.31 Tightening Torque (NEWTM) : .6 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115642R2600 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115642R2600
Modular Terminal Blocks 1SNA115642R2600
Body Features Primary Product Color : Green & Yellow, Gray Product Weight : 16 G  [.564 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 Number of Levels : 3 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 2.5 Product Depth : 43.5 MM  [1.712 INCH ] Product Height : 81 MM  [3.188 INCH ] Product Length : 43.5 MM  [1.712 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 6 MM  [.24 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 22 Operating Voltage (VAC) : 380 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (IEC) (V) : 380 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque (INLBS) : 5.31 Tightening Torque (NEWTM) : .6 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow, Gray
  • Product Weight : 16 G  [.564 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A2
  • Number of Levels : 3
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 22

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 2.5
  • Product Depth : 43.5 MM  [1.712 INCH ]
  • Product Height : 81 MM  [3.188 INCH ]
  • Product Length : 43.5 MM  [1.712 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Product Width : 6 MM  [.236 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 12
  • Wire Stripping Length : 6 MM  [.24 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 22
  • Operating Voltage (VAC) : 380
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 300
  • Voltage Rating (IEC) (V) : 380

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5
  • Tightening Torque (INLBS) : 5.31
  • Tightening Torque (NEWTM) : .6

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA115642R2600
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437654-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
2 suppliers
Barrier Strips - 1-1546821-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-5-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Barrier Strips - 1-1546821-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details