Body Features Primary Product Color : White Product Weight : 50 G [1.76 OZ ]
Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50 Product Depth : 46.5 MM [1.831 INCH ] Product Height : 49 MM [1.929 INCH ] Product Length : 46.5 MM [1.831 INCH ] Product Spacing : 16 MM [.629 INCH ] Product Width : 16 MM [.629 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 1/0 Wire Stripping Length : 17 MM [.669 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000
Housing Features Housing Material : Polyamide 6.6
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Tightening Torque (INLBS) : 24.9 Tightening Torque (NEWTM) : 2.8
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : White
- Product Weight : 50 G [1.76 OZ ]
Configuration Features
- Block Function : Feed-Through
- Gauge Type : B9
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 2
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 6 - 35
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50
- Product Depth : 46.5 MM [1.831 INCH ]
- Product Height : 49 MM [1.929 INCH ]
- Product Length : 46.5 MM [1.831 INCH ]
- Product Spacing : 16 MM [.629 INCH ]
- Product Width : 16 MM [.629 INCH ]
- Wire Size (MMSQ) : 35
- Wire Size (AWG) : 1/0
- Wire Stripping Length : 17 MM [.669 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 150
- Current Rating (IEC) (AMP) : 125
- Current Rating (UL) (AMP) : 150
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage (VAC) : 1000
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
- Short-Time Withstanding Current Rating @ 1s (AMP) : 4200
- Voltage Rating (CSA) (V) : 600
- Voltage Rating (IEC) (V) : 1000
Housing Features
- Housing Material : Polyamide 6.6
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : G32, TH35-15, TH35-7.5
- Tightening Torque (INLBS) : 24.9
- Tightening Torque (NEWTM) : 2.8
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]