TE Connectivity Modular Terminal Blocks 1SNA295011R1600

Description
Body Features Primary Product Color : Beige Product Weight : 12 G  [.423 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 57 Dimensions Product Depth : 34.5 MM  [1.358 INCH ] Product Height : 50 MM  [1.968 INCH ] Product Length : 34.5 MM  [1.358 INCH ] Product Spacing : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 10 Wire Size (NFC) (MMSQ) : 10 Electrical Characteristics Current Rating (NF F 61-017) (AMP) : 51 Current Rating (NFC) (AMP) : 57 Operating Voltage (VAC) : 750 Voltage Rating (NF F 61-017) (VAC) : 750 Voltage Rating (NF F 61-017) (VDC) : 750 Voltage Rating (NFC) (VAC) : 750 Voltage Rating (NFC) (VDC) : 750 Housing Features Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15, Type 2 Tightening Torque (INLBS) : 22.1 Tightening Torque (NEWTM) : 2.5 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Product Weight : 12 G  [.423 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 57 Dimensions Product Depth : 34.5 MM  [1.358 INCH ] Product Height : 50 MM  [1.968 INCH ] Product Length : 34.5 MM  [1.358 INCH ] Product Spacing : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 10 Wire Size (NFC) (MMSQ) : 10 Electrical Characteristics Current Rating (NF F 61-017) (AMP) : 51 Current Rating (NFC) (AMP) : 57 Operating Voltage (VAC) : 750 Voltage Rating (NF F 61-017) (VAC) : 750 Voltage Rating (NF F 61-017) (VDC) : 750 Voltage Rating (NFC) (VAC) : 750 Voltage Rating (NFC) (VDC) : 750 Housing Features Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15, Type 2 Tightening Torque (INLBS) : 22.1 Tightening Torque (NEWTM) : 2.5 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA295011R1600 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA295011R1600
Modular Terminal Blocks 1SNA295011R1600
Body Features Primary Product Color : Beige Product Weight : 12 G  [.423 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 57 Dimensions Product Depth : 34.5 MM  [1.358 INCH ] Product Height : 50 MM  [1.968 INCH ] Product Length : 34.5 MM  [1.358 INCH ] Product Spacing : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 10 Wire Size (NFC) (MMSQ) : 10 Electrical Characteristics Current Rating (NF F 61-017) (AMP) : 51 Current Rating (NFC) (AMP) : 57 Operating Voltage (VAC) : 750 Voltage Rating (NF F 61-017) (VAC) : 750 Voltage Rating (NF F 61-017) (VDC) : 750 Voltage Rating (NFC) (VAC) : 750 Voltage Rating (NFC) (VDC) : 750 Housing Features Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15, Type 2 Tightening Torque (INLBS) : 22.1 Tightening Torque (NEWTM) : 2.5 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Beige
  • Product Weight : 12 G  [.423 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Levels : 1
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 57

Dimensions


  • Product Depth : 34.5 MM  [1.358 INCH ]
  • Product Height : 50 MM  [1.968 INCH ]
  • Product Length : 34.5 MM  [1.358 INCH ]
  • Product Spacing : 12 MM  [.472 INCH ]
  • Product Width : 12 MM  [.472 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 10
  • Wire Size (NFC) (MMSQ) : 10

Electrical Characteristics


  • Current Rating (NF F 61-017) (AMP) : 51
  • Current Rating (NFC) (AMP) : 57
  • Operating Voltage (VAC) : 750
  • Voltage Rating (NF F 61-017) (VAC) : 750
  • Voltage Rating (NF F 61-017) (VDC) : 750
  • Voltage Rating (NFC) (VAC) : 750
  • Voltage Rating (NFC) (VDC) : 750

Housing Features


  • Housing Material : Polyamide

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15, Type 2
  • Tightening Torque (INLBS) : 22.1
  • Tightening Torque (NEWTM) : 2.5

Product Type Features


  • Modular Terminal Block Product Type : Stud Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA295011R1600
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 28-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5599 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 500 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1437667-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546841-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details