Body Features Primary Product Color : Green & Yellow Product Weight (G) : 222
Configuration Features Block Function : Ground Gauge Type : B11 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 6
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 16 - 70 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 4 - 00 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 95 Product Depth (MM) : 68.8 Product Height : 74 MM [2.913 INCH ] Product Length : 68.8 MM [2.71 INCH ] Product Spacing : 22 MM [.865 INCH ] Product Width : 22 MM [.865 INCH ] Tool Size : 6 MM [.236 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Stripping Length : 25 MM [.984 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 8400
Housing Features Housing Material : Polyamide 6.6
Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15 Tightening Torque (INLBS) : 52 Tightening Torque (NEWTM) : 6
Operation/Applicatio
n Circuit Application : Power
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Green & Yellow
- Product Weight (G) : 222
Configuration Features
- Block Function : Ground
- Gauge Type : B11
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 2
- Number of Positions : 6
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 16 - 70
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 4 - 00
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 95
- Product Depth (MM) : 68.8
- Product Height : 74 MM [2.913 INCH ]
- Product Length : 68.8 MM [2.71 INCH ]
- Product Spacing : 22 MM [.865 INCH ]
- Product Width : 22 MM [.865 INCH ]
- Tool Size : 6 MM [.236 INCH ]
- Wire Size (MMSQ) : 70
- Wire Size (AWG) : 2/0
- Wire Stripping Length : 25 MM [.984 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 2200
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Short-Time Withstanding Current Rating @ 1s (AMP) : 8400
Housing Features
- Housing Material : Polyamide 6.6
Industry Standards
- IP Rating : IP10
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15
- Tightening Torque (INLBS) : 52
- Tightening Torque (NEWTM) : 6
Operation/Application
- Circuit Application : Power
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]