TE Connectivity Modular Terminal Blocks 1SNF100004R0000

Description
Body Features Primary Product Color : Gray Product Weight (G) : 46 Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 32 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 16 - 6 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 16 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 6 Product Depth : 61.1 MM  [2.4 INCH ] Product Height : 76.5 MM  [2.99 INCH ] Product Length : 61.1 MM  [2.4 INCH ] Product Spacing : 17.5 MM  [.689 INCH ] Rated Cross Section (AWG) : 6 Rated Cross Section (MMSQ) : 16 Wire Stripping Length : 15 MM  [.591 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 32 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 32 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 800 Voltage Rating (VDC) : 1000 Voltage Rating (CSA) (V) : 800 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ] Storage Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Product Weight (G) : 46 Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 32 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 16 - 6 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 16 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 6 Product Depth : 61.1 MM  [2.4 INCH ] Product Height : 76.5 MM  [2.99 INCH ] Product Length : 61.1 MM  [2.4 INCH ] Product Spacing : 17.5 MM  [.689 INCH ] Rated Cross Section (AWG) : 6 Rated Cross Section (MMSQ) : 16 Wire Stripping Length : 15 MM  [.591 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 32 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 32 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 800 Voltage Rating (VDC) : 1000 Voltage Rating (CSA) (V) : 800 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ] Storage Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNF100004R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNF100004R0000
Modular Terminal Blocks 1SNF100004R0000
Body Features Primary Product Color : Gray Product Weight (G) : 46 Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 32 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 16 - 6 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 16 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 1 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 6 Product Depth : 61.1 MM  [2.4 INCH ] Product Height : 76.5 MM  [2.99 INCH ] Product Length : 61.1 MM  [2.4 INCH ] Product Spacing : 17.5 MM  [.689 INCH ] Rated Cross Section (AWG) : 6 Rated Cross Section (MMSQ) : 16 Wire Stripping Length : 15 MM  [.591 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 32 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 32 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 800 Voltage Rating (VDC) : 1000 Voltage Rating (CSA) (V) : 800 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ] Storage Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight (G) : 46

Configuration Features


  • Block Function : Fuse
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 32

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 16 - 6
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 1 - 16
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 16
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 16 - 6
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 16
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 1 - 16
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 6
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 6
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 10 - 6
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 6
  • Product Depth : 61.1 MM  [2.4 INCH ]
  • Product Height : 76.5 MM  [2.99 INCH ]
  • Product Length : 61.1 MM  [2.4 INCH ]
  • Product Spacing : 17.5 MM  [.689 INCH ]
  • Rated Cross Section (AWG) : 6
  • Rated Cross Section (MMSQ) : 16
  • Wire Stripping Length : 15 MM  [.591 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 32
  • Current Rating (IEC) (AMP) : 32
  • Current Rating (UL) (AMP) : 32
  • Impulse Withstanding Voltage Rating (IEC) (V) : 6000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 800
  • Voltage Rating (VDC) : 1000
  • Voltage Rating (CSA) (V) : 800
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Installation Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
  • Storage Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNF100004R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437654-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
2 suppliers
Barrier Strips - 1-1546671-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Barrier Strips - 1-1546477-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Barrier Strips - 1-1437644-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Orientation 90°
View Details