TE Connectivity Modular Terminal Blocks 1SNA115688R2500

Description
Body Features Primary Product Color : Gray Product Weight : 19 G  [.67 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 44.5 MM  [1.752 INCH ] Product Height : 47 MM  [1.85 INCH ] Product Length : 44.5 MM  [1.752 INCH ] Product Spacing : 8 MM  [.314 INCH ] Product Width : 8 MM  [.314 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Wire Stripping Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 15 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2500 Impulse Withstanding Voltage Rating (IEC) (V) : 4000 Operating Voltage (VAC) : 400 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 180 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, G32, TH35-15 Terminal Block Disconnect Type : Blade Tightening Torque (INLBS) : 7.1 Tightening Torque (NEWTM) : .8 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Product Weight : 19 G  [.67 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 44.5 MM  [1.752 INCH ] Product Height : 47 MM  [1.85 INCH ] Product Length : 44.5 MM  [1.752 INCH ] Product Spacing : 8 MM  [.314 INCH ] Product Width : 8 MM  [.314 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Wire Stripping Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 15 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2500 Impulse Withstanding Voltage Rating (IEC) (V) : 4000 Operating Voltage (VAC) : 400 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 180 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, G32, TH35-15 Terminal Block Disconnect Type : Blade Tightening Torque (INLBS) : 7.1 Tightening Torque (NEWTM) : .8 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Din Rail, 2Pos, 8Awg from Te Connectivity is designed for use in low voltage applications. It features a screw clamp connection type and is capable of accommodating wire sizes from 22 AWG to 8 AWG. The rated current for the main circuit is 15 A, with a rated impulse withstand voltage of 4000 V and a dielectric test voltage of 2500 V. The product is compliant with RoHS standards and is suitable for operation in ambient temperatures ranging from -55 °C to +110 °C. This terminal block is designed for mounting on standard DIN rails (G32, TH35-7.5, and TH35-15) and has a compact size with a net width of 8 mm, height of 47 mm, and depth of 44.5 mm. The recommended tightening torque is 0.8 N¬?m according to IEC standards. The insulation material is polyamide, providing durability and resistance to environmental factors. The product is packaged in quantities of 50 pieces, making it suitable for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Din Rail, 2Pos, 8Awg from Te Connectivity is designed for use in low voltage applications. It features a screw clamp connection type and is capable of accommodating wire sizes from 22 AWG to 8 AWG. The rated current for the main circuit is 15 A, with a rated impulse withstand voltage of 4000 V and a dielectric test voltage of 2500 V. The product is compliant with RoHS standards and is suitable for operation in ambient temperatures ranging from -55 °C to +110 °C. This terminal block is designed for mounting on standard DIN rails (G32, TH35-7.5, and TH35-15) and has a compact size with a net width of 8 mm, height of 47 mm, and depth of 44.5 mm. The recommended tightening torque is 0.8 N¬?m according to IEC standards. The insulation material is polyamide, providing durability and resistance to environmental factors. The product is packaged in quantities of 50 pieces, making it suitable for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115688R2500 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115688R2500
Modular Terminal Blocks 1SNA115688R2500
Body Features Primary Product Color : Gray Product Weight : 19 G  [.67 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 44.5 MM  [1.752 INCH ] Product Height : 47 MM  [1.85 INCH ] Product Length : 44.5 MM  [1.752 INCH ] Product Spacing : 8 MM  [.314 INCH ] Product Width : 8 MM  [.314 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Wire Stripping Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 15 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2500 Impulse Withstanding Voltage Rating (IEC) (V) : 4000 Operating Voltage (VAC) : 400 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 180 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, G32, TH35-15 Terminal Block Disconnect Type : Blade Tightening Torque (INLBS) : 7.1 Tightening Torque (NEWTM) : .8 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 19 G  [.67 OZ ]

Configuration Features


  • Block Function : Disconnect
  • Gauge Type : A5
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4
  • Product Depth : 44.5 MM  [1.752 INCH ]
  • Product Height : 47 MM  [1.85 INCH ]
  • Product Length : 44.5 MM  [1.752 INCH ]
  • Product Spacing : 8 MM  [.314 INCH ]
  • Product Width : 8 MM  [.314 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 8
  • Wire Stripping Length : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 20
  • Current Rating (IEC) (AMP) : 15
  • Current Rating (UL) (AMP) : 20
  • Dielectric Withstanding Voltage (Max) (V) : 2500
  • Impulse Withstanding Voltage Rating (IEC) (V) : 4000
  • Operating Voltage (VAC) : 400
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 180
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 400

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, G32, TH35-15
  • Terminal Block Disconnect Type : Blade
  • Tightening Torque (INLBS) : 7.1
  • Tightening Torque (NEWTM) : .8

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 6273456 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6273456
DIN Rail Terminal Blocks 6273456
Entrelec 1SNA115688R2500

Entrelec 1SNA115688R2500

Supplier's Site
Terminal Block, Din Rail, 2Pos, 8Awg Rohs Compliant Te Connectivity - 69AH9731 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 8Awg Rohs Compliant Te Connectivity
69AH9731
Terminal Block, Din Rail, 2Pos, 8Awg Rohs Compliant Te Connectivity 69AH9731
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1SNA115688R2500 6273456 69AH9731
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Din Rail, 2Pos, 8Awg Rohs Compliant Te Connectivity
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546283-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 30
View Details
Barrier Strips - 1-1546328-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546657-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers