Body Features Primary Product Color : Gray Product Weight : 20 G [.705 OZ ]
Configuration Features Gauge Type : A4 Number of Positions : 1
Dimensions Product Depth : 40.5 MM [1.594 INCH ] Product Height : 63.5 MM [2.5 INCH ] Product Length : 40.5 MM [1.594 INCH ] Product Spacing : 6 MM [.236 INCH ] Product Width : 6 MM [.236 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Stripping Length : 31 MM [1.22 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 500
Housing Features Housing Material : Polyamide
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Tightening Torque (INLBS) : 3.5 Tightening Torque (NEWTM) : .4
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 20 G [.705 OZ ]
Configuration Features
- Gauge Type : A4
- Number of Positions : 1
Dimensions
- Product Depth : 40.5 MM [1.594 INCH ]
- Product Height : 63.5 MM [2.5 INCH ]
- Product Length : 40.5 MM [1.594 INCH ]
- Product Spacing : 6 MM [.236 INCH ]
- Product Width : 6 MM [.236 INCH ]
- Wire Size (MMSQ) : 1.5
- Wire Size (AWG) : 16
- Wire Stripping Length : 31 MM [1.22 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 500
Housing Features
- Housing Material : Polyamide
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, TH35-7.5, G32
- Tightening Torque (INLBS) : 3.5
- Tightening Torque (NEWTM) : .4
Operation/Application
- Circuit Application : Signal
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]