TE Connectivity DIN Rail Terminal Blocks 1SNA290213R0400

Description
Entrelec 1SNA290213R0400
Request a Quote Datasheet
Description
Entrelec 1SNA290213R0400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 6243663 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6243663
DIN Rail Terminal Blocks 6243663
Entrelec 1SNA290213R0400

Entrelec 1SNA290213R0400

Supplier's Site
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 32AC9214 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
32AC9214
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity 32AC9214
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1; ProductRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 6243663 32AC9214
Product Name DIN Rail Terminal Blocks Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
Termination Options Spring Clamp; Spring clamp
Approvals RoHS Compliant
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.210/BLU - VAST STOCK CO., LIMITED
Specs
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Fuse terminal block - 2002-1811/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers