TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 6243815 | 32AC9215 |
| Product Name | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity |
| Termination Options | Clamp |