Body Features Primary Product Color : Beige Product Weight : 8.4 G [.296 OZ ]
Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 24
Dimensions Main Circuit Capacity - 1 Flexible Conductor per IDC Clamp (NF-F 63-808) (MMSQ) : 4.32 Product Depth : 29 MM [1.141 INCH ] Product Height : 48.5 MM [1.909 INCH ] Product Length : 29 MM [1.141 INCH ] Product Spacing : 7.62 MM [.3 INCH ] Product Width : 7.6 MM [.299 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12
Electrical Characteristics Current Rating (IEC) (AMP) : 24 Current Rating (NF F 61-017) (AMP) : 16 Operating Voltage (VAC) : 500 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 500 Voltage Rating (NF F 61-017) (V) : 500
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Plug
Product Type Features Modular Terminal Block Product Type : Pluggable Terminal Block
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Beige
- Product Weight : 8.4 G [.296 OZ ]
Configuration Features
- Block Function : Feed-Through
- Number of Circuits : 1
- Number of Levels : 1
- Number of Positions : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 24
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per IDC Clamp (NF-F 63-808) (MMSQ) : 4.32
- Product Depth : 29 MM [1.141 INCH ]
- Product Height : 48.5 MM [1.909 INCH ]
- Product Length : 29 MM [1.141 INCH ]
- Product Spacing : 7.62 MM [.3 INCH ]
- Product Width : 7.6 MM [.299 INCH ]
- Wire Size (MMSQ) : 4
- Wire Size (AWG) : 12
Electrical Characteristics
- Current Rating (IEC) (AMP) : 24
- Current Rating (NF F 61-017) (AMP) : 16
- Operating Voltage (VAC) : 500
- Short-Time Withstanding Current Rating @ 1s (AMP) : 480
- Voltage Rating (IEC) (V) : 500
- Voltage Rating (NF F 61-017) (V) : 500
Housing Features
- Housing Material : Polyamide
Industry Standards
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, TH35-7.5
- Terminal Block Disconnect Type : Plug
Product Type Features
- Modular Terminal Block Product Type : Pluggable Terminal Block
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]