TE Connectivity Modular Terminal Blocks 1SNA105002R2000

Description
Body Features Primary Product Color : Orange Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Product Depth : 40.5 MM  [1.594 INCH ] Product Height : 44.5 MM  [1.752 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Spacing : 6 MM  [.235 INCH ] Product Width : 6 MM  [.235 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 30 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Product Depth : 40.5 MM  [1.594 INCH ] Product Height : 44.5 MM  [1.752 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Spacing : 6 MM  [.235 INCH ] Product Width : 6 MM  [.235 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 30 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA105002R2000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA105002R2000
Modular Terminal Blocks 1SNA105002R2000
Body Features Primary Product Color : Orange Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Product Depth : 40.5 MM  [1.594 INCH ] Product Height : 44.5 MM  [1.752 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Spacing : 6 MM  [.235 INCH ] Product Width : 6 MM  [.235 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 30 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Orange
  • Product Weight : 8.2 G  [.289 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A4
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Product Depth : 40.5 MM  [1.594 INCH ]
  • Product Height : 44.5 MM  [1.752 INCH ]
  • Product Length : 40.5 MM  [1.594 INCH ]
  • Product Spacing : 6 MM  [.235 INCH ]
  • Product Width : 6 MM  [.235 INCH ]
  • Tool Size : 4 MM  [.157 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 10
  • Wire Stripping Length : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 30
  • Current Rating (IEC) (AMP) : 32
  • Current Rating (UL) (AMP) : 30
  • Dielectric Withstanding Voltage (Max) (V) : 2000
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : G32, TH35-15, TH35-7.5
  • Tightening Torque (INLBS) : 4.4
  • Tightening Torque (NEWTM) : .5

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 426014 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
426014
DIN Rail Terminal Blocks 426014
Entrelec 1SNA105002R2000

Entrelec 1SNA105002R2000

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNA105002R2000 426014
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Barrier Strips - 1-1437667-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details