Body Features Primary Product Color : Beige, Orange Product Weight : 11 G [.388 OZ ]
Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 44.5 MM [1.752 INCH ] Product Height : 44.5 MM [1.752 INCH ] Product Length : 44.5 MM [1.752 INCH ] Product Spacing : 6 MM [.235 INCH ] Product Width : 6 MM [.235 INCH ] Tool Size : 4 MM [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM [.374 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 15 Current Rating (IEC) (AMP) : 20 Current Rating (UL) (AMP) : 10 Impulse Withstanding Voltage Rating (IEC) (V) : 4000 Operating Voltage (VAC) : 400 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 400
Housing Features Housing Material : Polyamide 6.6
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Terminal Block Disconnect Type : Blade Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Beige, Orange
- Product Weight : 11 G [.388 OZ ]
Configuration Features
- Block Function : Disconnect
- Gauge Type : A4
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 2
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4
- Product Depth : 44.5 MM [1.752 INCH ]
- Product Height : 44.5 MM [1.752 INCH ]
- Product Length : 44.5 MM [1.752 INCH ]
- Product Spacing : 6 MM [.235 INCH ]
- Product Width : 6 MM [.235 INCH ]
- Tool Size : 4 MM [.157 INCH ]
- Wire Size (MMSQ) : 4
- Wire Size (AWG) : 10
- Wire Stripping Length : 9.5 MM [.374 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 15
- Current Rating (IEC) (AMP) : 20
- Current Rating (UL) (AMP) : 10
- Impulse Withstanding Voltage Rating (IEC) (V) : 4000
- Operating Voltage (VAC) : 400
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
- Short-Time Withstanding Current Rating @ 1s (AMP) : 300
- Voltage Rating (CSA) (V) : 600
- Voltage Rating (IEC) (V) : 400
Housing Features
- Housing Material : Polyamide 6.6
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : G32, TH35-15, TH35-7.5
- Terminal Block Disconnect Type : Blade
- Tightening Torque (INLBS) : 4.4
- Tightening Torque (NEWTM) : .5
Operation/Application
- Circuit Application : Signal
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]