Body Features Primary Product Color : Gray
Configuration Features Block Function : Feed-Through Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 41
Dimensions Product Spacing : 13 MM [.511 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8
Electrical Characteristics Operating Voltage (VAC) : 600
Mechanical Attachment Connector Mounting Type : DIN Rail
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Stud Terminal Block
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
Configuration Features
- Block Function : Feed-Through
- Number of Positions : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 41
Dimensions
- Product Spacing : 13 MM [.511 INCH ]
- Wire Size (MMSQ) : 6
- Wire Size (AWG) : 8
Electrical Characteristics
- Operating Voltage (VAC) : 600
Mechanical Attachment
- Connector Mounting Type : DIN Rail
Operation/Application
- Circuit Application : Signal
Product Type Features
- Modular Terminal Block Product Type : Stud Terminal Block
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]