Body Features Primary Product Color : Gray Product Weight : 8.2 G [.289 OZ ]
Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 32
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 14 Product Depth : 40.5 MM [1.594 INCH ] Product Height : 63.5 MM [2.5 INCH ] Product Length : 40.5 MM [1.594 INCH ] Product Spacing : 6 MM [.236 INCH ] Product Width : 6 MM [.236 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM [.374 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 480
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 4.425 Tightening Torque (NEWTM) : .5
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 8.2 G [.289 OZ ]
Configuration Features
- Block Function : Feed-Through
- Gauge Type : A4
- Number of Positions : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 32
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 2.5
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 14
- Product Depth : 40.5 MM [1.594 INCH ]
- Product Height : 63.5 MM [2.5 INCH ]
- Product Length : 40.5 MM [1.594 INCH ]
- Product Spacing : 6 MM [.236 INCH ]
- Product Width : 6 MM [.236 INCH ]
- Wire Size (MMSQ) : 4
- Wire Size (AWG) : 10
- Wire Stripping Length : 9.5 MM [.374 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 3500
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage (VAC) : 800
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
- Short-Time Withstanding Current Rating @ 1s (AMP) : 480
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, G32, TH35-7.5
- Tightening Torque (INLBS) : 4.425
- Tightening Torque (NEWTM) : .5
Operation/Application
- Circuit Application : Signal
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]