Body Features Primary Product Color : Gray Product Weight : 7 G [.246 OZ ]
Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 6 Product Depth : 27.5 MM [1.08 INCH ] Product Height : 41 MM [1.61 INCH ] Product Spacing : 9.5 MM [.374 INCH ] Product Width : 9.5 MM [.374 INCH ] Tool Size : 6.35 MM [.25 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8
Electrical Characteristics Current Rating (CSA) (AMP) : 40 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 40 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 7 G [.246 OZ ]
Configuration Features
- Block Function : Feed-Through
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 2
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 6
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 6
- Product Depth : 27.5 MM [1.08 INCH ]
- Product Height : 41 MM [1.61 INCH ]
- Product Spacing : 9.5 MM [.374 INCH ]
- Product Width : 9.5 MM [.374 INCH ]
- Tool Size : 6.35 MM [.25 INCH ]
- Wire Size (MMSQ) : 6
- Wire Size (AWG) : 8
Electrical Characteristics
- Current Rating (CSA) (AMP) : 40
- Current Rating (IEC) (AMP) : 41
- Current Rating (UL) (AMP) : 40
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage (VAC) : 800
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
- Voltage Rating (CSA) (V) : 600
- Voltage Rating (IEC) (V) : 800
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : G32, TH35-15, TH35-7.5
Operation/Application
- Circuit Application : Signal
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]