TE Connectivity Modular Terminal Blocks 1SNA400015R2000

Description
Body Features Primary Product Color : Beige Product Weight : 21 G  [.741 OZ ] Configuration Features Block Function : Disconnect Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Spacing : 8 MM  [.31 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Terminal Block Disconnect Type : Push Turn Knob Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Product Weight : 21 G  [.741 OZ ] Configuration Features Block Function : Disconnect Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Spacing : 8 MM  [.31 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Terminal Block Disconnect Type : Push Turn Knob Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA400015R2000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA400015R2000
Modular Terminal Blocks 1SNA400015R2000
Body Features Primary Product Color : Beige Product Weight : 21 G  [.741 OZ ] Configuration Features Block Function : Disconnect Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Spacing : 8 MM  [.31 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Terminal Block Disconnect Type : Push Turn Knob Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Beige
  • Product Weight : 21 G  [.741 OZ ]

Configuration Features


  • Block Function : Disconnect
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Product Spacing : 8 MM  [.31 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 10

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, G32, TH35-7.5
  • Terminal Block Disconnect Type : Push Turn Knob

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA400015R2000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
2 suppliers
Barrier Strips - 1-1437664-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-5-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1437644-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Orientation 90°
View Details