TE Connectivity Modular Terminal Blocks 1SNA400195R2200

Description
Body Features Primary Product Color : Red Product Weight : 50 G  [1.76 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50 Product Depth : 46.5 MM  [1.831 INCH ] Product Height : 49 MM  [1.929 INCH ] Product Length : 46.5 MM  [1.831 INCH ] Product Spacing : 16 MM  [.629 INCH ] Product Width : 16 MM  [.629 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 1/0 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 24.9 Tightening Torque (NEWTM) : 2.8 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Product Weight : 50 G  [1.76 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50 Product Depth : 46.5 MM  [1.831 INCH ] Product Height : 49 MM  [1.929 INCH ] Product Length : 46.5 MM  [1.831 INCH ] Product Spacing : 16 MM  [.629 INCH ] Product Width : 16 MM  [.629 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 1/0 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 24.9 Tightening Torque (NEWTM) : 2.8 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA400195R2200 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA400195R2200
Modular Terminal Blocks 1SNA400195R2200
Body Features Primary Product Color : Red Product Weight : 50 G  [1.76 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50 Product Depth : 46.5 MM  [1.831 INCH ] Product Height : 49 MM  [1.929 INCH ] Product Length : 46.5 MM  [1.831 INCH ] Product Spacing : 16 MM  [.629 INCH ] Product Width : 16 MM  [.629 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 1/0 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 24.9 Tightening Torque (NEWTM) : 2.8 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Red
  • Product Weight : 50 G  [1.76 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : B9
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 6 - 35
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50
  • Product Depth : 46.5 MM  [1.831 INCH ]
  • Product Height : 49 MM  [1.929 INCH ]
  • Product Length : 46.5 MM  [1.831 INCH ]
  • Product Spacing : 16 MM  [.629 INCH ]
  • Product Width : 16 MM  [.629 INCH ]
  • Wire Size (MMSQ) : 35
  • Wire Size (AWG) : 1/0
  • Wire Stripping Length : 17 MM  [.669 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 150
  • Current Rating (IEC) (AMP) : 125
  • Current Rating (UL) (AMP) : 150
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 4200
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, G32, TH35-7.5
  • Tightening Torque (INLBS) : 24.9
  • Tightening Torque (NEWTM) : 2.8

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA400195R2200
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546821-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Barrier Strips - 1-1546310-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers