TE Connectivity Modular Terminal Blocks 1SNA115263R2200

Description
Body Features Primary Product Color : White Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Spacing : 12.5 MM  [.492 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Spacing : 12.5 MM  [.492 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115263R2200 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115263R2200
Modular Terminal Blocks 1SNA115263R2200
Body Features Primary Product Color : White Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Spacing : 12.5 MM  [.492 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Block Function : Feed-Through
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 41

Dimensions


  • Product Spacing : 12.5 MM  [.492 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Connector Mounting Type : DIN Rail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
M6/12.FF - 1SNA115263R2200 - Heilind Electronics, Inc.
Wilmington, MA, United States
M6/12.FF

M6/12.FF

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNA115263R2200 1SNA115263R2200
Product Name Modular Terminal Blocks M6/12.FF
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546465-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546840-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
Barrier Strips - 1-1546310-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers