Body Features Primary Product Color : Beige Product Weight : 6 G [.211 OZ ]
Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 17.5
Dimensions Product Depth : 41 MM [1.614 INCH ] Product Height : 45.5 MM [1.791 INCH ] Product Length : 41 MM [1.614 INCH ] Product Spacing : 6 MM [.236 INCH ] Product Width : 6 MM [.236 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14
Electrical Characteristics Operating Voltage (VAC) : 1000
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15
Operation/Applicatio
n Circuit Application : Signal
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Beige
- Product Weight : 6 G [.211 OZ ]
Configuration Features
- Block Function : Feed-Through
- Number of Levels : 1
- Number of Positions : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 17.5
Dimensions
- Product Depth : 41 MM [1.614 INCH ]
- Product Height : 45.5 MM [1.791 INCH ]
- Product Length : 41 MM [1.614 INCH ]
- Product Spacing : 6 MM [.236 INCH ]
- Product Width : 6 MM [.236 INCH ]
- Wire Size (MMSQ) : 2.08
- Wire Size (AWG) : 14
Electrical Characteristics
- Operating Voltage (VAC) : 1000
Housing Features
- Housing Material : Polyamide
Industry Standards
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-7.5, TH35-15
Operation/Application
- Circuit Application : Signal
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]