TE Connectivity Modular Terminal Blocks 1SNA295401R2300

Description
Body Features Primary Product Color : Beige Product Weight : 39 G  [1.375 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 192 Dimensions Product Depth : 46 MM  [1.811 INCH ] Product Height : 50 MM  [1.968 INCH ] Product Length : 46 MM  [1.811 INCH ] Product Spacing : 22 MM  [.866 INCH ] Product Width : 22 MM  [.866 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 1/0 Wire Size (NFC) (MMSQ) : 70 Electrical Characteristics Current Rating (NFC) (AMP) : 192 Operating Voltage (VAC) : 750 Short-Time Withstanding Current Rating @ 1s (AMP) : 8400 Voltage Rating (NFC) (VAC) : 750 Voltage Rating (NFC) (VDC) : 750 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : Type 2, TH35-7.5, TH35-15 Tightening Torque (INLBS) : 53.1 Tightening Torque (NEWTM) : 6 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Product Weight : 39 G  [1.375 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 192 Dimensions Product Depth : 46 MM  [1.811 INCH ] Product Height : 50 MM  [1.968 INCH ] Product Length : 46 MM  [1.811 INCH ] Product Spacing : 22 MM  [.866 INCH ] Product Width : 22 MM  [.866 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 1/0 Wire Size (NFC) (MMSQ) : 70 Electrical Characteristics Current Rating (NFC) (AMP) : 192 Operating Voltage (VAC) : 750 Short-Time Withstanding Current Rating @ 1s (AMP) : 8400 Voltage Rating (NFC) (VAC) : 750 Voltage Rating (NFC) (VDC) : 750 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : Type 2, TH35-7.5, TH35-15 Tightening Torque (INLBS) : 53.1 Tightening Torque (NEWTM) : 6 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA295401R2300 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA295401R2300
Modular Terminal Blocks 1SNA295401R2300
Body Features Primary Product Color : Beige Product Weight : 39 G  [1.375 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 192 Dimensions Product Depth : 46 MM  [1.811 INCH ] Product Height : 50 MM  [1.968 INCH ] Product Length : 46 MM  [1.811 INCH ] Product Spacing : 22 MM  [.866 INCH ] Product Width : 22 MM  [.866 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 1/0 Wire Size (NFC) (MMSQ) : 70 Electrical Characteristics Current Rating (NFC) (AMP) : 192 Operating Voltage (VAC) : 750 Short-Time Withstanding Current Rating @ 1s (AMP) : 8400 Voltage Rating (NFC) (VAC) : 750 Voltage Rating (NFC) (VDC) : 750 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : Type 2, TH35-7.5, TH35-15 Tightening Torque (INLBS) : 53.1 Tightening Torque (NEWTM) : 6 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Beige
  • Product Weight : 39 G  [1.375 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Levels : 1
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 192

Dimensions


  • Product Depth : 46 MM  [1.811 INCH ]
  • Product Height : 50 MM  [1.968 INCH ]
  • Product Length : 46 MM  [1.811 INCH ]
  • Product Spacing : 22 MM  [.866 INCH ]
  • Product Width : 22 MM  [.866 INCH ]
  • Wire Size (MMSQ) : 70
  • Wire Size (AWG) : 1/0
  • Wire Size (NFC) (MMSQ) : 70

Electrical Characteristics


  • Current Rating (NFC) (AMP) : 192
  • Operating Voltage (VAC) : 750
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 8400
  • Voltage Rating (NFC) (VAC) : 750
  • Voltage Rating (NFC) (VDC) : 750

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : Type 2, TH35-7.5, TH35-15
  • Tightening Torque (INLBS) : 53.1
  • Tightening Torque (NEWTM) : 6

Product Type Features


  • Modular Terminal Block Product Type : Stud Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA295401R2300
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-4-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
View Details
Barrier Strips - 1-1546842-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
Barrier Strips - 1-1546840-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details