TE Connectivity Modular Terminal Blocks 1SNA299683R0100

Description
Body Features Primary Product Color : Gray Product Weight : 27 G  [.952 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 3 Number of Levels : 3 Number of Poles : 6 Number of Positions : 6 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Product Depth : 64.5 MM  [2.539 INCH ] Product Height : 90 MM  [3.543 INCH ] Product Length : 64.5 MM  [2.539 INCH ] Product Spacing : 6 MM  [.235 INCH ] Product Width : 6 MM  [.235 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 20 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 27 G  [.952 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 3 Number of Levels : 3 Number of Poles : 6 Number of Positions : 6 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Product Depth : 64.5 MM  [2.539 INCH ] Product Height : 90 MM  [3.543 INCH ] Product Length : 64.5 MM  [2.539 INCH ] Product Spacing : 6 MM  [.235 INCH ] Product Width : 6 MM  [.235 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 20 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA299683R0100 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA299683R0100
Modular Terminal Blocks 1SNA299683R0100
Body Features Primary Product Color : Gray Product Weight : 27 G  [.952 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 3 Number of Levels : 3 Number of Poles : 6 Number of Positions : 6 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Product Depth : 64.5 MM  [2.539 INCH ] Product Height : 90 MM  [3.543 INCH ] Product Length : 64.5 MM  [2.539 INCH ] Product Spacing : 6 MM  [.235 INCH ] Product Width : 6 MM  [.235 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 20 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 27 G  [.952 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A4
  • Number of Circuits : 3
  • Number of Levels : 3
  • Number of Poles : 6
  • Number of Positions : 6

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Product Depth : 64.5 MM  [2.539 INCH ]
  • Product Height : 90 MM  [3.543 INCH ]
  • Product Length : 64.5 MM  [2.539 INCH ]
  • Product Spacing : 6 MM  [.235 INCH ]
  • Product Width : 6 MM  [.235 INCH ]
  • Tool Size : 4 MM  [.157 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12
  • Wire Stripping Length : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 32
  • Current Rating (UL) (AMP) : 20
  • Impulse Withstanding Voltage Rating (IEC) (V) : 6000
  • Operating Voltage (VAC) : 500
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480
  • Voltage Rating (IEC) (V) : 500

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5, G32
  • Tightening Torque (INLBS) : 4.4
  • Tightening Torque (NEWTM) : .5

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA299683R0100
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437667-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546566-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546841-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details