Body Features Primary Product Color : Gray Product Weight : 20 G [.705 OZ ]
Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 41 MM [1.614 INCH ] Product Height : 77 MM [3.031 INCH ] Product Length : 41 MM [1.614 INCH ] Product Spacing : 8 MM [.314 INCH ] Product Width : 8 MM [.314 INCH ] Tool Size : 5 MM [.197 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Wire Stripping Length : 13 MM [.512 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 40 Current Rating (IEC) (AMP) : 40 Current Rating (UL) (AMP) : 40 Operating Voltage (VAC) : 630 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 630
Housing Features Housing Material : Polyamide 6.6
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 7.1 Tightening Torque (NEWTM) : .8
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 20 G [.705 OZ ]
Configuration Features
- Block Function : Feed-Through
- Gauge Type : A5
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 2
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 6
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10
- Product Depth : 41 MM [1.614 INCH ]
- Product Height : 77 MM [3.031 INCH ]
- Product Length : 41 MM [1.614 INCH ]
- Product Spacing : 8 MM [.314 INCH ]
- Product Width : 8 MM [.314 INCH ]
- Tool Size : 5 MM [.197 INCH ]
- Wire Size (MMSQ) : 6
- Wire Size (AWG) : 8
- Wire Stripping Length : 13 MM [.512 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 40
- Current Rating (IEC) (AMP) : 40
- Current Rating (UL) (AMP) : 40
- Operating Voltage (VAC) : 630
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150
- Short-Time Withstanding Current Rating @ 1s (AMP) : 720
- Voltage Rating (CSA) (V) : 150
- Voltage Rating (IEC) (V) : 630
Housing Features
- Housing Material : Polyamide 6.6
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, G32, TH35-7.5
- Tightening Torque (INLBS) : 7.1
- Tightening Torque (NEWTM) : .8
Operation/Application
- Circuit Application : Signal
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]