TE Connectivity Modular Terminal Blocks 1SNA295014R1100

Description
Body Features Primary Product Color : Beige Product Weight : 15 G  [.529 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 51 Dimensions Product Depth : 30 MM  [1.181 INCH ] Product Height : 40 MM  [1.574 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Spacing : 13 MM  [.511 INCH ] Product Width : 13 MM  [.511 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (NFC) (MMSQ) : 6 Electrical Characteristics Current Rating (DIN) (AMP) : 47 Current Rating (NF F 61-017) (AMP) : 51 Current Rating (NFC) (AMP) : 51 Operating Voltage (VAC) : 400 Voltage Rating (DIN) (VAC) : 380 Voltage Rating (DIN) (V) : 450 Voltage Rating (NF F 61-017) (VAC) : 380 Voltage Rating (NF F 61-017) (VDC) : 380 Voltage Rating (NFC) (VAC) : 400 Voltage Rating (NFC) (VDC) : 250 Housing Features Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : Type 2, TH35-7.5, TH35-15 Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Operation/Applicatio n Circuit Application : Power Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Product Weight : 15 G  [.529 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 51 Dimensions Product Depth : 30 MM  [1.181 INCH ] Product Height : 40 MM  [1.574 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Spacing : 13 MM  [.511 INCH ] Product Width : 13 MM  [.511 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (NFC) (MMSQ) : 6 Electrical Characteristics Current Rating (DIN) (AMP) : 47 Current Rating (NF F 61-017) (AMP) : 51 Current Rating (NFC) (AMP) : 51 Operating Voltage (VAC) : 400 Voltage Rating (DIN) (VAC) : 380 Voltage Rating (DIN) (V) : 450 Voltage Rating (NF F 61-017) (VAC) : 380 Voltage Rating (NF F 61-017) (VDC) : 380 Voltage Rating (NFC) (VAC) : 400 Voltage Rating (NFC) (VDC) : 250 Housing Features Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : Type 2, TH35-7.5, TH35-15 Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Operation/Applicatio n Circuit Application : Power Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA295014R1100 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA295014R1100
Modular Terminal Blocks 1SNA295014R1100
Body Features Primary Product Color : Beige Product Weight : 15 G  [.529 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 51 Dimensions Product Depth : 30 MM  [1.181 INCH ] Product Height : 40 MM  [1.574 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Spacing : 13 MM  [.511 INCH ] Product Width : 13 MM  [.511 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (NFC) (MMSQ) : 6 Electrical Characteristics Current Rating (DIN) (AMP) : 47 Current Rating (NF F 61-017) (AMP) : 51 Current Rating (NFC) (AMP) : 51 Operating Voltage (VAC) : 400 Voltage Rating (DIN) (VAC) : 380 Voltage Rating (DIN) (V) : 450 Voltage Rating (NF F 61-017) (VAC) : 380 Voltage Rating (NF F 61-017) (VDC) : 380 Voltage Rating (NFC) (VAC) : 400 Voltage Rating (NFC) (VDC) : 250 Housing Features Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : Type 2, TH35-7.5, TH35-15 Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Operation/Applicatio n Circuit Application : Power Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Beige
  • Product Weight : 15 G  [.529 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Levels : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 51

Dimensions


  • Product Depth : 30 MM  [1.181 INCH ]
  • Product Height : 40 MM  [1.574 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Spacing : 13 MM  [.511 INCH ]
  • Product Width : 13 MM  [.511 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 10
  • Wire Size (NFC) (MMSQ) : 6

Electrical Characteristics


  • Current Rating (DIN) (AMP) : 47
  • Current Rating (NF F 61-017) (AMP) : 51
  • Current Rating (NFC) (AMP) : 51
  • Operating Voltage (VAC) : 400
  • Voltage Rating (DIN) (VAC) : 380
  • Voltage Rating (DIN) (V) : 450
  • Voltage Rating (NF F 61-017) (VAC) : 380
  • Voltage Rating (NF F 61-017) (VDC) : 380
  • Voltage Rating (NFC) (VAC) : 400
  • Voltage Rating (NFC) (VDC) : 250

Housing Features


  • Housing Material : Polyamide

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : Type 2, TH35-7.5, TH35-15
  • Tightening Torque (INLBS) : 10.6
  • Tightening Torque (NEWTM) : 1.2

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Modular Terminal Block Product Type : Stud Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA295014R1100
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Barrier Strips - 1-1546700-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
2 suppliers
Barrier Strips - 1-1546685-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 24
View Details
3 suppliers
Barrier Strips - 1-1546119-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
3 suppliers