TE Connectivity Modular Terminal Blocks 1SNA511024R0500

Description
Body Features Primary Product Color : Green & Yellow Product Weight : 31.76 G  [1.12 OZ ] Configuration Features Block Function : Ground Number of Levels : 1 Number of Positions : 2 Dimensions Product Depth : 51.9 MM  [2.043 INCH ] Product Height : 44.7 MM  [1.759 INCH ] Product Length : 51.9 MM  [2.043 INCH ] Product Spacing : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Tool Size : 5.5 MM , 4 MM  [.217 INCH , .157 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Electrical Characteristics Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 5.3, 10.6 Tightening Torque (NEWTM) : 1.2, .8 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow Product Weight : 31.76 G  [1.12 OZ ] Configuration Features Block Function : Ground Number of Levels : 1 Number of Positions : 2 Dimensions Product Depth : 51.9 MM  [2.043 INCH ] Product Height : 44.7 MM  [1.759 INCH ] Product Length : 51.9 MM  [2.043 INCH ] Product Spacing : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Tool Size : 5.5 MM , 4 MM  [.217 INCH , .157 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Electrical Characteristics Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 5.3, 10.6 Tightening Torque (NEWTM) : 1.2, .8 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA511024R0500 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA511024R0500
Modular Terminal Blocks 1SNA511024R0500
Body Features Primary Product Color : Green & Yellow Product Weight : 31.76 G  [1.12 OZ ] Configuration Features Block Function : Ground Number of Levels : 1 Number of Positions : 2 Dimensions Product Depth : 51.9 MM  [2.043 INCH ] Product Height : 44.7 MM  [1.759 INCH ] Product Length : 51.9 MM  [2.043 INCH ] Product Spacing : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Tool Size : 5.5 MM , 4 MM  [.217 INCH , .157 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Electrical Characteristics Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 5.3, 10.6 Tightening Torque (NEWTM) : 1.2, .8 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow
  • Product Weight : 31.76 G  [1.12 OZ ]

Configuration Features


  • Block Function : Ground
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Product Depth : 51.9 MM  [2.043 INCH ]
  • Product Height : 44.7 MM  [1.759 INCH ]
  • Product Length : 51.9 MM  [2.043 INCH ]
  • Product Spacing : 12 MM  [.472 INCH ]
  • Product Width : 12 MM  [.472 INCH ]
  • Tool Size : 5.5 MM , 4 MM  [.217 INCH , .157 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 10

Electrical Characteristics


  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 720

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP10
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, G32, TH35-7.5
  • Tightening Torque (INLBS) : 5.3, 10.6
  • Tightening Torque (NEWTM) : 1.2, .8

Product Type Features


  • Modular Terminal Block Product Type : Ring Lug Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA511024R0500
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-4-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
View Details
Barrier Strips - 1-1546821-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
Barrier Strips - 1-1546566-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details