TE Connectivity Modular Terminal Blocks 1SNA116522R0700

Description
Body Features Primary Product Color : Gray Product Weight : 45.09 G  [1.59 OZ ] Configuration Features Block Function : Component Holder Number of Poles : 12 Number of Positions : 12 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Quick-Connect Clamp (MMSQ) : 2.5 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 20 - 14 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 20 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 102 MM  [4.02 INCH ] Product Height : 75 MM  [2.95 INCH ] Product Length : 102 MM  [4.02 INCH ] Product Spacing : 16.5 MM  [.65 INCH ] Product Width : 16.5 MM  [.65 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .25 - 2.5 Wire Size (AWG) : 14 Wire Stripping Length : 7.5 MM  [.412 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 16 Operating Voltage (VAC) : 250 Voltage Rating (IEC) (V) : 250 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15, G32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 45.09 G  [1.59 OZ ] Configuration Features Block Function : Component Holder Number of Poles : 12 Number of Positions : 12 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Quick-Connect Clamp (MMSQ) : 2.5 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 20 - 14 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 20 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 102 MM  [4.02 INCH ] Product Height : 75 MM  [2.95 INCH ] Product Length : 102 MM  [4.02 INCH ] Product Spacing : 16.5 MM  [.65 INCH ] Product Width : 16.5 MM  [.65 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .25 - 2.5 Wire Size (AWG) : 14 Wire Stripping Length : 7.5 MM  [.412 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 16 Operating Voltage (VAC) : 250 Voltage Rating (IEC) (V) : 250 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15, G32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA116522R0700 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA116522R0700
Modular Terminal Blocks 1SNA116522R0700
Body Features Primary Product Color : Gray Product Weight : 45.09 G  [1.59 OZ ] Configuration Features Block Function : Component Holder Number of Poles : 12 Number of Positions : 12 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Quick-Connect Clamp (MMSQ) : 2.5 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 20 - 14 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 20 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 102 MM  [4.02 INCH ] Product Height : 75 MM  [2.95 INCH ] Product Length : 102 MM  [4.02 INCH ] Product Spacing : 16.5 MM  [.65 INCH ] Product Width : 16.5 MM  [.65 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .25 - 2.5 Wire Size (AWG) : 14 Wire Stripping Length : 7.5 MM  [.412 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 16 Operating Voltage (VAC) : 250 Voltage Rating (IEC) (V) : 250 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15, G32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 45.09 G  [1.59 OZ ]

Configuration Features


  • Block Function : Component Holder
  • Number of Poles : 12
  • Number of Positions : 12

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Quick-Connect Clamp (MMSQ) : 2.5
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 20 - 14
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 2.5
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 2.5
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 20 - 14
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4
  • Product Depth : 102 MM  [4.02 INCH ]
  • Product Height : 75 MM  [2.95 INCH ]
  • Product Length : 102 MM  [4.02 INCH ]
  • Product Spacing : 16.5 MM  [.65 INCH ]
  • Product Width : 16.5 MM  [.65 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Size (MMSQ) : .25 - 2.5
  • Wire Size (AWG) : 14
  • Wire Stripping Length : 7.5 MM  [.412 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 16
  • Operating Voltage (VAC) : 250
  • Voltage Rating (IEC) (V) : 250

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15, G32

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA116522R0700
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -40 to 100 C (-40 to 212 F)
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437667-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546311-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers