TE Connectivity Modular Terminal Blocks 1SNA190006R2500

Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 125 Dimensions Product Spacing : 27 MM  [1.06 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 1000 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 125 Dimensions Product Spacing : 27 MM  [1.06 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 1000 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA190006R2500 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA190006R2500
Modular Terminal Blocks 1SNA190006R2500
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 125 Dimensions Product Spacing : 27 MM  [1.06 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 1000 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Block Function : Feed-Through
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 125

Dimensions


  • Product Spacing : 27 MM  [1.06 INCH ]
  • Wire Size (MMSQ) : 35
  • Wire Size (AWG) : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Mechanical Attachment


  • Connector Mounting Type : DIN Rail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA190006R2500
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546158-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1546216-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
Barrier Strips - 1-1546841-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details