TE Connectivity Modular Terminal Blocks 1SNA400620R1700

Description
Body Features Primary Product Color : Green & Yellow Product Weight (G) : 278 Configuration Features Block Function : Ground Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 6 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Product Depth : 85.2 MM  [3.346 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 85.2 MM  [3.354 INCH ] Product Spacing (MM) : 26 Product Width : 26 MM  [1.024 INCH ] Tool Size : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 4/0 Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15 Tightening Torque (INLBS) : 79.5 Tightening Torque (NEWTM) : 9 Operation/Applicatio n Circuit Application : Power Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow Product Weight (G) : 278 Configuration Features Block Function : Ground Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 6 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Product Depth : 85.2 MM  [3.346 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 85.2 MM  [3.354 INCH ] Product Spacing (MM) : 26 Product Width : 26 MM  [1.024 INCH ] Tool Size : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 4/0 Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15 Tightening Torque (INLBS) : 79.5 Tightening Torque (NEWTM) : 9 Operation/Applicatio n Circuit Application : Power Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA400620R1700 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA400620R1700
Modular Terminal Blocks 1SNA400620R1700
Body Features Primary Product Color : Green & Yellow Product Weight (G) : 278 Configuration Features Block Function : Ground Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 6 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Product Depth : 85.2 MM  [3.346 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 85.2 MM  [3.354 INCH ] Product Spacing (MM) : 26 Product Width : 26 MM  [1.024 INCH ] Tool Size : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 4/0 Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15 Tightening Torque (INLBS) : 79.5 Tightening Torque (NEWTM) : 9 Operation/Applicatio n Circuit Application : Power Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow
  • Product Weight (G) : 278

Configuration Features


  • Block Function : Ground
  • Gauge Type : B12
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 6

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 35 - 95
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120
  • Product Depth : 85.2 MM  [3.346 INCH ]
  • Product Height : 87 MM  [3.425 INCH ]
  • Product Length : 85.2 MM  [3.354 INCH ]
  • Product Spacing (MM) : 26
  • Product Width : 26 MM  [1.024 INCH ]
  • Tool Size : 6 MM  [.236 INCH ]
  • Wire Size (MMSQ) : 95
  • Wire Size (AWG) : 4/0
  • Wire Stripping Length : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 3500
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 11400

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP10
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15
  • Tightening Torque (INLBS) : 79.5
  • Tightening Torque (NEWTM) : 9

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA400620R1700
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546296-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details