TE Connectivity Modular Terminal Blocks 1SNA115531R0700

Description
Configuration Features Block Function : Feed-Through Number of Positions : 6 Dimensions Product Spacing : 6 MM  [.235 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Configuration Features Block Function : Feed-Through Number of Positions : 6 Dimensions Product Spacing : 6 MM  [.235 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115531R0700 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115531R0700
Modular Terminal Blocks 1SNA115531R0700
Configuration Features Block Function : Feed-Through Number of Positions : 6 Dimensions Product Spacing : 6 MM  [.235 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Positions : 6

Dimensions


  • Product Spacing : 6 MM  [.235 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 12

Mechanical Attachment


  • Connector Mounting Type : DIN Rail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA115531R0700
Product Name Modular Terminal Blocks
Approvals Not Yet Reviewed for EU RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546570-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546566-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details