TE Connectivity Modular Terminal Blocks 1SNA115511R0300

Description
Body Features Primary Product Color : Gray Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Rigid Solid Conductor per Lug (AWG) : 8 Main Circuit Capacity - 1 Rigid Solid Conductor per Lug (DIN) (MMSQ) : 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Lug (AWG) : 8 Product Depth : 14 MM  [.55 INCH ] Product Height : 43 MM  [1.69 INCH ] Product Spacing : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Electrical Characteristics Current Rating (CSA) (AMP) : 25 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 40 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 15.65 Tightening Torque (NEWTM) : 1.8 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Rigid Solid Conductor per Lug (AWG) : 8 Main Circuit Capacity - 1 Rigid Solid Conductor per Lug (DIN) (MMSQ) : 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Lug (AWG) : 8 Product Depth : 14 MM  [.55 INCH ] Product Height : 43 MM  [1.69 INCH ] Product Spacing : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Electrical Characteristics Current Rating (CSA) (AMP) : 25 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 40 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 15.65 Tightening Torque (NEWTM) : 1.8 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115511R0300 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115511R0300
Modular Terminal Blocks 1SNA115511R0300
Body Features Primary Product Color : Gray Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Rigid Solid Conductor per Lug (AWG) : 8 Main Circuit Capacity - 1 Rigid Solid Conductor per Lug (DIN) (MMSQ) : 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Lug (AWG) : 8 Product Depth : 14 MM  [.55 INCH ] Product Height : 43 MM  [1.69 INCH ] Product Spacing : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Electrical Characteristics Current Rating (CSA) (AMP) : 25 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 40 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 15.65 Tightening Torque (NEWTM) : 1.8 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 13 G  [.458 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Rigid Solid Conductor per Lug (AWG) : 8
  • Main Circuit Capacity - 1 Rigid Solid Conductor per Lug (DIN) (MMSQ) : 6
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Lug (AWG) : 8
  • Product Depth : 14 MM  [.55 INCH ]
  • Product Height : 43 MM  [1.69 INCH ]
  • Product Spacing : 12.5 MM  [.492 INCH ]
  • Product Width : 12.5 MM  [.492 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 8

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 25
  • Current Rating (IEC) (AMP) : 41
  • Current Rating (UL) (AMP) : 40
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 800
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 800

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, G32, TH35-7.5
  • Tightening Torque (INLBS) : 15.65
  • Tightening Torque (NEWTM) : 1.8

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Stud Terminal Block

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA115511R0300
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437403-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers
Barrier Strips - 1-1546311-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546842-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details