TE Connectivity Modular Terminal Blocks 1SNA115261R2000

Description
Body Features Primary Product Color : Gray Product Weight : 17.2 G  [.607 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Product Depth : 40.5 MM  [1.594 INCH ] Product Height : 40.5 MM  [1.594 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Spacing : 10 MM  [.393 INCH ] Product Width : 10 MM  [.393 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 6 Wire Stripping Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 70 Current Rating (IEC) (AMP) : 57 Current Rating (UL) (AMP) : 65 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 1200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 17.2 G  [.607 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Product Depth : 40.5 MM  [1.594 INCH ] Product Height : 40.5 MM  [1.594 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Spacing : 10 MM  [.393 INCH ] Product Width : 10 MM  [.393 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 6 Wire Stripping Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 70 Current Rating (IEC) (AMP) : 57 Current Rating (UL) (AMP) : 65 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 1200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115261R2000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115261R2000
Modular Terminal Blocks 1SNA115261R2000
Body Features Primary Product Color : Gray Product Weight : 17.2 G  [.607 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Product Depth : 40.5 MM  [1.594 INCH ] Product Height : 40.5 MM  [1.594 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Spacing : 10 MM  [.393 INCH ] Product Width : 10 MM  [.393 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 6 Wire Stripping Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 70 Current Rating (IEC) (AMP) : 57 Current Rating (UL) (AMP) : 65 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 1200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 17.2 G  [.607 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : B6
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16
  • Product Depth : 40.5 MM  [1.594 INCH ]
  • Product Height : 40.5 MM  [1.594 INCH ]
  • Product Length : 40.5 MM  [1.594 INCH ]
  • Product Spacing : 10 MM  [.393 INCH ]
  • Product Width : 10 MM  [.393 INCH ]
  • Wire Size (MMSQ) : 10
  • Wire Size (AWG) : 6
  • Wire Stripping Length : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 70
  • Current Rating (IEC) (AMP) : 57
  • Current Rating (UL) (AMP) : 65
  • Dielectric Withstanding Voltage (Max) (V) : 2000
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 1200
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5, G32
  • Tightening Torque (INLBS) : 10.6
  • Tightening Torque (NEWTM) : 1.2

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA115261R2000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
3 suppliers
Barrier Strips - 1-1437665-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Barrier Strips - 1-1546842-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details