TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:500V; No. of Levels:1; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 32AC9175 |
| Product Name | Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity |
| North American | 22 to 12 AWG |