TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 3036412 | 32AC9179 |
| Product Name | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Entrelec Te Connectivity |
| Termination Options | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | |
| Contacts Pitch | 10.00 mm (0.39 inches) |