TE Connectivity Modular Terminal Blocks 1SNA400371R1100

Description
Body Features Primary Product Color : Blue Product Weight : 215 G  [7.584 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 6 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Product Depth : 72 MM  [2.835 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 72 MM  [2.835 INCH ] Product Spacing (MM) : 26 Product Width : 26 MM  [1.024 INCH ] Tool Size : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 4/0 Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 230 Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 230 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque (INLBS) : 79.5 Tightening Torque (NEWTM) : 9 Operation/Applicatio n Circuit Application : Power Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Product Weight : 215 G  [7.584 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 6 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Product Depth : 72 MM  [2.835 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 72 MM  [2.835 INCH ] Product Spacing (MM) : 26 Product Width : 26 MM  [1.024 INCH ] Tool Size : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 4/0 Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 230 Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 230 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque (INLBS) : 79.5 Tightening Torque (NEWTM) : 9 Operation/Applicatio n Circuit Application : Power Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA400371R1100 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA400371R1100
Modular Terminal Blocks 1SNA400371R1100
Body Features Primary Product Color : Blue Product Weight : 215 G  [7.584 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 6 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Product Depth : 72 MM  [2.835 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 72 MM  [2.835 INCH ] Product Spacing (MM) : 26 Product Width : 26 MM  [1.024 INCH ] Tool Size : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 4/0 Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 230 Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 230 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque (INLBS) : 79.5 Tightening Torque (NEWTM) : 9 Operation/Applicatio n Circuit Application : Power Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Product Weight : 215 G  [7.584 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : B12
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 6

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 35 - 95
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120
  • Product Depth : 72 MM  [2.835 INCH ]
  • Product Height : 87 MM  [3.425 INCH ]
  • Product Length : 72 MM  [2.835 INCH ]
  • Product Spacing (MM) : 26
  • Product Width : 26 MM  [1.024 INCH ]
  • Tool Size : 6 MM  [.236 INCH ]
  • Wire Size (MMSQ) : 95
  • Wire Size (AWG) : 4/0
  • Wire Stripping Length : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 230
  • Current Rating (IEC) (AMP) : 232
  • Current Rating (UL) (AMP) : 230
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 11400
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP10
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15
  • Tightening Torque (INLBS) : 79.5
  • Tightening Torque (NEWTM) : 9

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA400371R1100
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546283-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
3 suppliers
PCB Terminal Blocks - 1-1546073-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Barrier Strips - 1-1546685-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 22
View Details
3 suppliers