TE Connectivity Modular Terminal Blocks 1SNA190009R0000

Description
Body Features Primary Product Color : Gray Contact Features Contact Current Rating (Max) (AMP) : 353 Dimensions Product Spacing : 55 MM  [2.16 INCH ] Wire Size (MMSQ) : 185 Wire Size (KCMIL) : 500 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Contact Features Contact Current Rating (Max) (AMP) : 353 Dimensions Product Spacing : 55 MM  [2.16 INCH ] Wire Size (MMSQ) : 185 Wire Size (KCMIL) : 500 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA190009R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA190009R0000
Modular Terminal Blocks 1SNA190009R0000
Body Features Primary Product Color : Gray Contact Features Contact Current Rating (Max) (AMP) : 353 Dimensions Product Spacing : 55 MM  [2.16 INCH ] Wire Size (MMSQ) : 185 Wire Size (KCMIL) : 500 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray

Contact Features


  • Contact Current Rating (Max) (AMP) : 353

Dimensions


  • Product Spacing : 55 MM  [2.16 INCH ]
  • Wire Size (MMSQ) : 185
  • Wire Size (KCMIL) : 500

Mechanical Attachment


  • Connector Mounting Type : DIN Rail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA190009R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Barrier Strips - 1-1437654-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
2 suppliers
Barrier Strips - 1-1546845-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details