TE Connectivity Modular Terminal Blocks 1SNA115914R0700

Description
Body Features Primary Product Color : Gray Product Weight : 28 G  [.987 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .28 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 48.3 MM  [1.9 INCH ] Product Height : 85.6 MM  [3.37 INCH ] Product Spacing : 8 MM  [.315 INCH ] Product Width : 8 MM  [.315 INCH ] Tool Size : 3.5 MM  [.136 INCH ] Wire Size (MMSQ) : 6 Wire Stripping Length : 16 MM  [.63 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 24 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 400 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Spring Loaded Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 28 G  [.987 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .28 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 48.3 MM  [1.9 INCH ] Product Height : 85.6 MM  [3.37 INCH ] Product Spacing : 8 MM  [.315 INCH ] Product Width : 8 MM  [.315 INCH ] Tool Size : 3.5 MM  [.136 INCH ] Wire Size (MMSQ) : 6 Wire Stripping Length : 16 MM  [.63 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 24 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 400 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Spring Loaded Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115914R0700 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115914R0700
Modular Terminal Blocks 1SNA115914R0700
Body Features Primary Product Color : Gray Product Weight : 28 G  [.987 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .28 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 48.3 MM  [1.9 INCH ] Product Height : 85.6 MM  [3.37 INCH ] Product Spacing : 8 MM  [.315 INCH ] Product Width : 8 MM  [.315 INCH ] Tool Size : 3.5 MM  [.136 INCH ] Wire Size (MMSQ) : 6 Wire Stripping Length : 16 MM  [.63 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 24 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 400 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Spring Loaded Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 28 G  [.987 OZ ]

Configuration Features


  • Block Function : Disconnect
  • Gauge Type : A5
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .28 - 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10
  • Product Depth : 48.3 MM  [1.9 INCH ]
  • Product Height : 85.6 MM  [3.37 INCH ]
  • Product Spacing : 8 MM  [.315 INCH ]
  • Product Width : 8 MM  [.315 INCH ]
  • Tool Size : 3.5 MM  [.136 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Stripping Length : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 24
  • Impulse Withstanding Voltage Rating (IEC) (V) : 6000
  • Operating Voltage (VAC) : 400
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 720
  • Voltage Rating (IEC) (V) : 400

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Spring Loaded Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA115914R0700
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-1-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminal Blocks - Wire to Board - 1-1546073-5-ND - DigiKey
Specs
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546841-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details