TE Connectivity Modular Terminal Blocks 1SNA115224R1300

Description
Body Features Primary Product Color : Gray Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 32 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 14 Product Depth : 40.5 MM  [1.594 INCH ] Product Height : 44.5 MM  [1.752 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, G32, TH35-15 Tightening Torque (INLBS) : 4.425 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 32 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 14 Product Depth : 40.5 MM  [1.594 INCH ] Product Height : 44.5 MM  [1.752 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, G32, TH35-15 Tightening Torque (INLBS) : 4.425 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115224R1300 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115224R1300
Modular Terminal Blocks 1SNA115224R1300
Body Features Primary Product Color : Gray Product Weight : 8.2 G  [.289 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 32 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 14 Product Depth : 40.5 MM  [1.594 INCH ] Product Height : 44.5 MM  [1.752 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, G32, TH35-15 Tightening Torque (INLBS) : 4.425 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 8.2 G  [.289 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A4
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 32

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 14
  • Product Depth : 40.5 MM  [1.594 INCH ]
  • Product Height : 44.5 MM  [1.752 INCH ]
  • Product Length : 40.5 MM  [1.594 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Product Width : 6 MM  [.236 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 10
  • Wire Stripping Length : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Impulse Withstanding Voltage Rating (IEC) (V) : 6000
  • Operating Voltage (VAC) : 500
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, G32, TH35-15
  • Tightening Torque (INLBS) : 4.425
  • Tightening Torque (NEWTM) : .5

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA115224R1300
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
3 suppliers
 - 1123343-1 - Powell Electronics, Inc.
Specs
Termination Options 0.64
View Details
2 suppliers