TE Connectivity Modular Terminal Blocks 1SNA199095R1300

Description
Body Features Primary Product Color : Black Product Weight : 51 G  [1.799 OZ ] Configuration Features Block Function : Fuse Gauge Type : A6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Product Depth : 58 MM  [2.283 INCH ] Product Height : 85 MM  [3.346 INCH ] Product Length : 58 MM  [2.283 INCH ] Product Spacing : 13 MM  [.511 INCH ] Product Width : 13 MM  [.511 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 10 Wire Stripping Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 25 Current Rating (IEC) (AMP) : 16 Current Rating (UL) (AMP) : 25 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, G32, TH35-15 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 51 G  [1.799 OZ ] Configuration Features Block Function : Fuse Gauge Type : A6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Product Depth : 58 MM  [2.283 INCH ] Product Height : 85 MM  [3.346 INCH ] Product Length : 58 MM  [2.283 INCH ] Product Spacing : 13 MM  [.511 INCH ] Product Width : 13 MM  [.511 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 10 Wire Stripping Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 25 Current Rating (IEC) (AMP) : 16 Current Rating (UL) (AMP) : 25 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, G32, TH35-15 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA199095R1300 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA199095R1300
Modular Terminal Blocks 1SNA199095R1300
Body Features Primary Product Color : Black Product Weight : 51 G  [1.799 OZ ] Configuration Features Block Function : Fuse Gauge Type : A6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Product Depth : 58 MM  [2.283 INCH ] Product Height : 85 MM  [3.346 INCH ] Product Length : 58 MM  [2.283 INCH ] Product Spacing : 13 MM  [.511 INCH ] Product Width : 13 MM  [.511 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 10 Wire Stripping Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 25 Current Rating (IEC) (AMP) : 16 Current Rating (UL) (AMP) : 25 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, G32, TH35-15 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 51 G  [1.799 OZ ]

Configuration Features


  • Block Function : Fuse
  • Gauge Type : A6
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16
  • Product Depth : 58 MM  [2.283 INCH ]
  • Product Height : 85 MM  [3.346 INCH ]
  • Product Length : 58 MM  [2.283 INCH ]
  • Product Spacing : 13 MM  [.511 INCH ]
  • Product Width : 13 MM  [.511 INCH ]
  • Tool Size : 5.5 MM  [.217 INCH ]
  • Wire Size (MMSQ) : 10
  • Wire Size (AWG) : 10
  • Wire Stripping Length : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 25
  • Current Rating (IEC) (AMP) : 16
  • Current Rating (UL) (AMP) : 25
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 800
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 800

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, G32, TH35-15
  • Terminal Block Disconnect Type : Lever
  • Tightening Torque (INLBS) : 10.6
  • Tightening Torque (NEWTM) : 1.2

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 22-10Awg; No. Of Positions Entrelec Te Connectivity - 54AH5164 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 22-10Awg; No. Of Positions Entrelec Te Connectivity
54AH5164
Terminal Block, Din Rail, 4Pos, 22-10Awg; No. Of Positions Entrelec Te Connectivity 54AH5164
TERMINAL BLOCK, DIN RAIL, 4POS, 22-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 22-10AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Fused, 4Pos, 10Awg Rohs Compliant Te Connectivity - 69AH4102 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 4Pos, 10Awg Rohs Compliant Te Connectivity
69AH4102
Terminal Block, Fused, 4Pos, 10Awg Rohs Compliant Te Connectivity 69AH4102
TERMINAL BLOCK, FUSED, 4POS, 10AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, FUSED, 4POS, 10AWG ROHS COMPLIANT: YES

Supplier's Site
Terminal Blk/Strip Wiring Dev - 134486095 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
134486095
Terminal Blk/Strip Wiring Dev 134486095
TERMINAL BLOCK, FUSED, 2 POSITIONS, SCREW CLAMP, 13 MM PRODUCT SPACING, 10 AWG, DIN RAIL MOUNT, (ML10/13.SF). FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FUSED, 2 POSITIONS, SCREW CLAMP, 13 MM PRODUCT SPACING, 10 AWG, DIN RAIL MOUNT, (ML10/13.SF). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
TE CONNECTIVITY Panel Accessories 1SNA199095R1300

TE CONNECTIVITY Panel Accessories 1SNA199095R1300

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1SNA199095R1300 54AH5164 69AH4102 134486095
Product Name Modular Terminal Blocks Terminal Block, Din Rail, 4Pos, 22-10Awg; No. Of Positions Entrelec Te Connectivity Terminal Block, Fused, 4Pos, 10Awg Rohs Compliant Te Connectivity Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide 6.6
North American 10 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-2-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546700-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
2 suppliers
Barrier Strips - 1-1437648-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers