TE Connectivity Modular Terminal Blocks 1SNA510124R0000

Description
Body Features Primary Product Color : Gray Product Weight : 19.04 G  [.671 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Depth : 52.2 MM  [2.055 INCH ] Product Height : 44.7 MM  [1.759 INCH ] Product Length : 52.2 MM  [2.055 INCH ] Product Spacing : 11 MM  [.433 INCH ] Product Width : 11 MM  [.433 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.3 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 19.04 G  [.671 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Depth : 52.2 MM  [2.055 INCH ] Product Height : 44.7 MM  [1.759 INCH ] Product Length : 52.2 MM  [2.055 INCH ] Product Spacing : 11 MM  [.433 INCH ] Product Width : 11 MM  [.433 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.3 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA510124R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA510124R0000
Modular Terminal Blocks 1SNA510124R0000
Body Features Primary Product Color : Gray Product Weight : 19.04 G  [.671 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Depth : 52.2 MM  [2.055 INCH ] Product Height : 44.7 MM  [1.759 INCH ] Product Length : 52.2 MM  [2.055 INCH ] Product Spacing : 11 MM  [.433 INCH ] Product Width : 11 MM  [.433 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.3 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 19.04 G  [.671 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Levels : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 41

Dimensions


  • Product Depth : 52.2 MM  [2.055 INCH ]
  • Product Height : 44.7 MM  [1.759 INCH ]
  • Product Length : 52.2 MM  [2.055 INCH ]
  • Product Spacing : 11 MM  [.433 INCH ]
  • Product Width : 11 MM  [.433 INCH ]
  • Tool Size : 5.5 MM  [.217 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 10

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 30
  • Current Rating (IEC) (AMP) : 41
  • Current Rating (UL) (AMP) : 30
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 800
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 1.3
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 720
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 800

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP10
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, G32, TH35-7.5
  • Tightening Torque (INLBS) : 10.6
  • Tightening Torque (NEWTM) : 1.2

Product Type Features


  • Modular Terminal Block Product Type : Ring Lug Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA510124R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546685-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 25
View Details
3 suppliers
Barrier Strips - 1-1546671-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Blocks - Barrier Blocks - 1-1437388-1-ND - DigiKey
Specs
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 105 C (221 F)
Terminal Block Type Eurostyle Terminal Strip
View Details