TE Connectivity Modular Terminal Blocks 1SNA115685R1200

Description
Body Features Primary Product Color : Gray Product Weight : 17 G  [.599 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Spacing : 8 MM  [.314 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 800 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 17 G  [.599 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Spacing : 8 MM  [.314 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 800 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115685R1200 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115685R1200
Modular Terminal Blocks 1SNA115685R1200
Body Features Primary Product Color : Gray Product Weight : 17 G  [.599 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Spacing : 8 MM  [.314 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 800 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 17 G  [.599 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A5
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 41

Dimensions


  • Product Spacing : 8 MM  [.314 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 800

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : G32, TH35-15, TH35-7.5

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 3036428 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3036428
DIN Rail Terminal Blocks 3036428
Entrelec 1SNA115685R1200

Entrelec 1SNA115685R1200

Supplier's Site
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 32AC9181 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
32AC9181
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity 32AC9181
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1SNA115685R1200 3036428 32AC9181
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
North American 8 AWG 8 AWG ? to 12 AWG
International 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437649-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
3 suppliers
PCB Terminal Blocks - 1-1546118-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details