TE Connectivity Modular Terminal Blocks 1SNA162979R0700

Description
Body Features Primary Product Color : Beige Product Weight : 27 G  [.952 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 71 Dimensions Product Depth : 36 MM  [1.417 INCH ] Product Height : 54 MM  [2.125 INCH ] Product Length : 36 MM  [1.417 INCH ] Product Spacing : 14 MM  [.551 INCH ] Product Width : 14 MM  [.551 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 16 Wire Size (NFC) (MMSQ) : 16 Electrical Characteristics Current Rating (DIN) (AMP) : 65 Current Rating (NF F 61-017) (AMP) : 51 Current Rating (NFC) (AMP) : 71 Operating Voltage (VAC) : 600 Voltage Rating (DIN) (VAC) : 500 Voltage Rating (DIN) (V) : 600 Voltage Rating (NF F 61-017) (VAC) : 380 Voltage Rating (NF F 61-017) (VDC) : 500 Voltage Rating (NFC) (VAC) : 500 Voltage Rating (NFC) (VDC) : 500 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, Type 2, TH35-7.5 Tightening Torque (INLBS) : 22.1 Tightening Torque (NEWTM) : 2.5 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Product Weight : 27 G  [.952 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 71 Dimensions Product Depth : 36 MM  [1.417 INCH ] Product Height : 54 MM  [2.125 INCH ] Product Length : 36 MM  [1.417 INCH ] Product Spacing : 14 MM  [.551 INCH ] Product Width : 14 MM  [.551 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 16 Wire Size (NFC) (MMSQ) : 16 Electrical Characteristics Current Rating (DIN) (AMP) : 65 Current Rating (NF F 61-017) (AMP) : 51 Current Rating (NFC) (AMP) : 71 Operating Voltage (VAC) : 600 Voltage Rating (DIN) (VAC) : 500 Voltage Rating (DIN) (V) : 600 Voltage Rating (NF F 61-017) (VAC) : 380 Voltage Rating (NF F 61-017) (VDC) : 500 Voltage Rating (NFC) (VAC) : 500 Voltage Rating (NFC) (VDC) : 500 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, Type 2, TH35-7.5 Tightening Torque (INLBS) : 22.1 Tightening Torque (NEWTM) : 2.5 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA162979R0700 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA162979R0700
Modular Terminal Blocks 1SNA162979R0700
Body Features Primary Product Color : Beige Product Weight : 27 G  [.952 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 71 Dimensions Product Depth : 36 MM  [1.417 INCH ] Product Height : 54 MM  [2.125 INCH ] Product Length : 36 MM  [1.417 INCH ] Product Spacing : 14 MM  [.551 INCH ] Product Width : 14 MM  [.551 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 16 Wire Size (NFC) (MMSQ) : 16 Electrical Characteristics Current Rating (DIN) (AMP) : 65 Current Rating (NF F 61-017) (AMP) : 51 Current Rating (NFC) (AMP) : 71 Operating Voltage (VAC) : 600 Voltage Rating (DIN) (VAC) : 500 Voltage Rating (DIN) (V) : 600 Voltage Rating (NF F 61-017) (VAC) : 380 Voltage Rating (NF F 61-017) (VDC) : 500 Voltage Rating (NFC) (VAC) : 500 Voltage Rating (NFC) (VDC) : 500 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, Type 2, TH35-7.5 Tightening Torque (INLBS) : 22.1 Tightening Torque (NEWTM) : 2.5 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Beige
  • Product Weight : 27 G  [.952 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Levels : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 71

Dimensions


  • Product Depth : 36 MM  [1.417 INCH ]
  • Product Height : 54 MM  [2.125 INCH ]
  • Product Length : 36 MM  [1.417 INCH ]
  • Product Spacing : 14 MM  [.551 INCH ]
  • Product Width : 14 MM  [.551 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 16
  • Wire Size (NFC) (MMSQ) : 16

Electrical Characteristics


  • Current Rating (DIN) (AMP) : 65
  • Current Rating (NF F 61-017) (AMP) : 51
  • Current Rating (NFC) (AMP) : 71
  • Operating Voltage (VAC) : 600
  • Voltage Rating (DIN) (VAC) : 500
  • Voltage Rating (DIN) (V) : 600
  • Voltage Rating (NF F 61-017) (VAC) : 380
  • Voltage Rating (NF F 61-017) (VDC) : 500
  • Voltage Rating (NFC) (VAC) : 500
  • Voltage Rating (NFC) (VDC) : 500

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, Type 2, TH35-7.5
  • Tightening Torque (INLBS) : 22.1
  • Tightening Torque (NEWTM) : 2.5

Product Type Features


  • Modular Terminal Block Product Type : Stud Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA162979R0700
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546734-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
3 suppliers
Barrier Strips - 1-1546671-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers